Heat Resistant / Hot Work Metal Sheet
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Features: Wrought; Corrosion Resistant; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Features: Wrought; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Ground / Machined
from High Performance Alloys, Inc.
N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]
- Features: Wrought; Corrosion Resistant; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Processing, Temper & Finish: Annealed; Hardened / Heat Treated
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Features: Corrosion Resistant; Heat Resistant
- Specifications: AMS; UNS
- Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
- Thickness: 0.1770 to 0.2400
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; Heat Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Alloy
- Thickness: 0.0160 to 0.2490
from Ulbrich Stainless Steels & Special Metals, Inc.
ALLOY C-4) STRIP, COIL, FOIL & WIRE, ASTM B 575. APPLICATIONS. Chemical processing equipment, nuclear fuel processing. DESCRIPTION. Hastelloy ® C-4 is a nickel-chromium-molybdenum alloy with outstanding high temperature stability. It has high ductility and corrosion resistance. It's high... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Heat Resistant
- UNS Number: 6455
- Type: Nickel; Alloy
- Specifications: ASTM / ASME; UNS
from United Performance Metals
Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]
- Features: Heat Resistant
- Specifications: AMS; UNS
- Type: Cobalt; Refractory / Reactive; Alloy
- Thickness: 0.0220 to 0.0660
from United Performance Metals
188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]
- Features: Heat Resistant
- Specifications: AMS; UNS
- Type: Cobalt; Refractory / Reactive; Alloy
- Thickness: 0.0180 to 0.0830
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Features: Corrosion Resistant; Heat Resistant; Superalloy
- UNS Number: 6625
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Features: Corrosion Resistant; Heat Resistant; Superalloy
- UNS Number: 66286
- Type: Stainless; Alloy
- Specifications: AMS; UNS