White / Low Melting (UNS L) Metal Sheet

6 Results
Lead Lined Drywall
from MarsMetal

Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarMetal's drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
  • Specifications: ASTM / ASME
Lead Lined Plywood
from MarsMetal

MarsMetal's plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new construction or... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
Roofing and Flashing
from MarsMetal

Mars Metal provides sheet lead conforming to Federal QQ-L-201F and QQ-L-171E (and ASTM B-29 and B-749). Made from 98% recyclable material, sheet lead is the most malleable of common metals and can be easily shaped, formed, bend and cut to suit a variety of applications, including lead roofing and... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
  • Specifications: ASTM / ASME
Sheet Lead
from MarsMetal

Over 70 tons of sheet lead in stock in various sizes are available for quick turnaround at our warehouse! Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E.Mars Metal offers sheet lead as laminated panels, adhesive bonded to... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction; Nuclear
  • Specifications: ASTM / ASME
Sound Barriers
from MarsMetal

Noise - it can destroy hearing, create physical and psychological stress and contribute to accidents by making it impossible to hear warning signals. The technology to curb noise levels of many sources now exists. The many variations of materials to control noise are all derived from three basic... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
Waterproofing Sheet Lead
from MarsMetal

Utilizing today's modern construction techniques, developers and engineers are able to realize the full potential of land both above and below ground. Parking garages, subways, shops and storage areas are commonly situated underground without restriction or hinderance from what lies above. Lead... [See More]

  • Type: LowMelting; Lead
  • Applications: BuildingConstruction