Permanent Magnet Stepper Motor Motor Speed Controllers
2 Results
Electric Motor Drive -- CompletePower DA Series
from ElectroCraft
from ElectroCraft
DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]
- Motor / System: Permanent Magnet
- Power: 1260
- Axes: 1.0
- Operating Temperature: -10 to 45
Electric Motor Drive -- CompletePower SCA Series
from ElectroCraft
from ElectroCraft
SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]
- Motor / System: Permanent Magnet
- Power: 75
- Axes: 1.0
- Operating Temperature: -10 to 45