Panel Mount Motor Speed Controllers
from ElectroCraft
DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]
- Configuration: Panel Mount; DIN Rail
- Motor / System: Permanent Magnet
- Axes: 1.0
- Power: 1260
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Configuration: Stand Alone; Panel Mount
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 373 to 560
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Configuration: Stand Alone; Panel Mount; DIN Rail
- Motor / System: Linear
- Axes: 1.0
- Product: Multi-Axis
from ElectroCraft
SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]
- Configuration: Panel Mount; DIN Rail
- Motor / System: Permanent Magnet
- Axes: 1.0
- Power: 75
from Yaskawa America, Inc. - Drives Division
1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Motor / System: Vector Feedback
- Axes: 1.0
- Power: 93.27 to 187
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Configuration: OEM; Panel Mount
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 720
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 2400
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 4800
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Configuration: OEM; Panel Mount
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 288
from Anaheim Automation, Inc.
Two quadrant operation, short circuit protection [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushless
- Axes: 1.0
- PC-Based Bus: TTL
from Dart Controls, Inc.
A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type terminal strip... [See More]
- Configuration: Panel Mount; Other; Chassis
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 14.92
from Mitsubishi Electric Automation, Inc.
The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for durability and... [See More]
- Configuration: Panel Mount
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
- Product: Variable Speed
- Setup: Handheld
from Magnatex Pumps, Inc.
Advanced performance makes it possible to support a wide range of variable speed applications from conveyance and chemical machines to line control applications such as winding and printing machines. Improved flexibility allows users to tailor their VFD to meet their application requirements. Real... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Axes: 1.0
- PC-Based Bus: RS485
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Motor / System: Sensorless Vector
- Axes: 1.0
- Power: 187
from Progressive Automations
The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P... [See More]
- Configuration: Panel Mount
- DC Input: 12 to 24
- Power: 100 to 200
- Peak Current: 8
from American Control Electronics
The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 400
from Ziehl-Abegg Inc.
Specification: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors... [See More]
- Configuration: Panel Mount
- AC Input: 230
- Product: Variable Speed
- Phase : Single Phase
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 4000
from Delta Electronics (Americas)
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]
- Configuration: OEM; Stand Alone; Panel Mount
- Motor / System: DC Brushless; AC Servo; Linear (optional feature)
- Axes: 1.0
- Power: 100 to 15000
from Sinotech
Motor controllers can be customized upon request. [See More]
- Configuration: Panel Mount
- Motor / System: Induction
- Axes: 1.0
- Power: 6 to 140
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Motor / System: Bipolar; Microstepping Motor
- Operating Temperature: ? to 70
from Dart Controls, Inc.
Dart's Commutrol Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60 ° or 120 ° brushless... [See More]
- Configuration: Panel Mount; Other; Chassis Mount
- Motor / System: DC Brushless
- Axes: 1.0
- Product: Pulse Width Modulation Drive; Variable Speed
from Mitsubishi Electric Automation, Inc.
The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 746 to 447688
- PC-Based Bus: Ethernet
from Magnatex Pumps, Inc.
Low Cost Sub-Micro VFD. Digital setting dial with integrated display, making configuration fast and easy. Control remotely or with built-in digital control. Low cost and Mitsubishi Electric quality ensure solid solutions. Magnetic Flux Vector Control with auto-tuning. Safety stop function [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Axes: 1.0
- AC Input: 115 to 480
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Configuration: Panel Mount
- Motor / System: Sensorless Vector
- Axes: 1.0
- Power: 187
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 200
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 11000
from Delta Electronics (Americas)
Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]
- Configuration: OEM; Stand Alone; Panel Mount
- Motor / System: DC Brushless; AC Servo; Linear (optional feature)
- Axes: 1.0
- Power: 400 to 7500
from Sinotech
Motor controllers can be customized upon request. [See More]
- Configuration: Panel Mount
- Motor / System: Induction
- Axes: 1.0
- Power: 6 to 140
from OMEGA Engineering, Inc.
The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]
- Configuration: Panel Mount
- Product: MCU
- Motor / System: Linear
- Operating Temperature: -10 to 45
from Dart Controls, Inc.
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. [See More]
- Configuration: Panel Mount; DIN Rail; Other; 1/8 DIN Housing
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 373
from Mitsubishi Electric Automation, Inc.
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 0.7500 to 600
- PC-Based Bus: Ethernet
from Magnatex Pumps, Inc.
The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control. Auto-tuning. Selectable cooling fan operation mode. Adjustable carrier frequency (0.7kHz to 14.5kHz). Compatible with FR-PU04 user interface. UL & cUL listed / CE marked [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Axes: 1.0
- AC Input: 600
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 18500
from Delta Electronics (Americas)
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]
- Configuration: OEM; Panel Mount
- Motor / System: DC Brushless; AC Servo
- Axes: 1.0
- Power: 100 to 3000
from Dart Controls, Inc.
The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus... [See More]
- Configuration: Stand Alone; Panel Mount; Other; 1/8 or 1/4 DIN
- Power: 373
- Axes: 1.0
- Product: Velocity-form PID; Variable Speed
from Mitsubishi Electric Automation, Inc.
This series achieves high precision and fast response that exceeds the performance of conventional. general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 1492 to 55961
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from Magnatex Pumps, Inc.
lsquo;Big Drive ’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range. All capacities have built-in brake chopper. USB communications for fast commissioning. Standard... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Axes: 1.0
- PC-Based Bus: RS485; USB
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 200
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 75000
from Dart Controls, Inc.
A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15 Series is available in two... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 18.65
from Mitsubishi Electric Automation, Inc.
The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]
- Configuration: Panel Mount
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
- Product: Variable Speed
- Operating Temperature: -10 to 50
from Magnatex Pumps, Inc.
Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1). Built-in EMC filter. FR-DU07 programming dial and FR-Configurator programming software. Bi-directional coasting motor restart. RS-485... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Axes: 1.0
- PC-Based Bus: RS485
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 110000
from Dart Controls, Inc.
Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz. A speed... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Product: Battery Controlled; Pulse Width Modulation Drive; Variable Speed
from Mitsubishi Electric Automation, Inc.
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 5596 to 55961
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 200
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 250
from Dart Controls, Inc.
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Product: Battery Controlled; Pulse Width Modulation Drive; Variable Speed
from Mitsubishi Electric Automation, Inc.
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 93.27 to 7461
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from American Control Electronics
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount; DIN Rail (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 750
from Dart Controls, Inc.
The 150D Series from Dart Controls sets a new standard for SCR drive design. The 150D Series was developed specifically with the OEM in mind, with standard features and convenient options required for most applications. The 150D Series is also a drive designed with the future in mind – a... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Axes: 1.0
- Operating Temperature: -10 to 45
from Mitsubishi Electric Automation, Inc.
The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 93.27 to 14923
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 200
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 2200
from Dart Controls, Inc.
The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated with other reversing and dynamic braking controls. Dart's zero-speed detect... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 93.27
from Mitsubishi Electric Automation, Inc.
NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when... [See More]
- Configuration: Panel Mount
- Product: Variable Speed
- Power: 746 to 149229
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 373
from Dart Controls, Inc.
The 250 Series offers superb flexibility, reliability, and value. A general purpose, economical control rated to 2 horsepower, it provides the ultimate in standard features and versatility including: dual voltage (120/240VAC), adjustable H.P. settings, packaged power bridge, barrier terminal strip,... [See More]
- Configuration: Panel Mount; Other; Chassis
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 14.92
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 200
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Configuration: Panel Mount
- Power: 775
- Axes: 1.0 to 1.5
- PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus RTU Standard
from Dart Controls, Inc.
Dart's top of the line DC speed control is reliable, versatile, and economical. Rated to 3 horsepower, it provides many standard features typically offered as options. The Dart 500 Series control combines advanced engineering design, quality component selection and rigorous quality control to... [See More]
- Configuration: OEM; Panel Mount; Other; Chassis
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 93.27
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Configuration: Panel Mount
- Power: 770
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Dart Controls, Inc.
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]
- Configuration: Panel Mount; Other; 1/8 DIN Housing
- Motor / System: DC Brushless; DC Servo; AC Servo
- Axes: 1.0
- Product: Variable Speed
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 200
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Configuration: Panel Mount
- Power: 1700 to 3300
- Axes: 1.0 to 1.5
- Product: Multi-Axis
from Dart Controls, Inc.
A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable AC output. The enclosed version comes with a rugged housing, power on/off switch,... [See More]
- Configuration: Panel Mount
- Motor / System: AC Shaded Pole Motor; Permanent Split Capacitor Motor; Permanent Split-Phase, Universal, or Resistive Load Motors
- Axes: 1.0
- Power: 1150
from American Control Electronics
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it ’s inhibit... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Configuration: Panel Mount
- Power: 47450
- Axes: 1.0
- Product: Variable Speed
from Dart Controls, Inc.
Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC INVERTER DRIVE. [See More]
- Configuration: Panel Mount
- Motor / System: AC Shaded Pole Motor; Permanent Split Capacitor Motor; Permanent Split-Phase, Universal, or Resistive Load Motors
- Axes: 1.0
- Operating Temperature: -10 to 45
from American Control Electronics
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 200 to 1500
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Configuration: Panel Mount
- Power: 95500
- Axes: 1.0
- Product: Variable Speed
from American Control Electronics
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 80 to 400
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Configuration: Panel Mount
- Power: 160650
- Axes: 1.0
- Product: Variable Speed
from American Control Electronics
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Configuration: Panel Mount
- Power: 70500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from American Control Electronics
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Configuration: Panel Mount
- Power: 95500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from American Control Electronics
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Configuration: Panel Mount
- Power: 160650
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from American Control Electronics
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 200 to 1500
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Power: 1119
from American Control Electronics
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 200 to 1500
from Nidec Control Techniques
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
- Axes: 1.0
- Power: 246
from American Control Electronics
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 400
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 246
from American Control Electronics
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 100 to 1500
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 246
from American Control Electronics
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X... [See More]
- Configuration: Panel Mount
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 40 to 400
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 246
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Configuration: Panel Mount
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 370
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Configuration: Panel Mount
- Power: 55000
- Axes: 1.0
- Product: Variable Speed