AC Induction Motor Motor Speed Controllers

31 Results
FRENIC-Mini (C2) AC Drive -- FRN0001C2S-2U
from Fuji Electric Corp. of America

Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]

  • Motor / System: Induction; Synchronous; Sensorless Vector
  • Product: Variable Speed
  • Power: 93.27
  • PC-Based Bus: RS485
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Power: 373 to 560
  • Axes: 1.0
  • Product: Pulse Width Modulation Drive; Variable Speed
GA800 12-Pulse General Purpose AC Drive (VFD), 480V 3-Phase, 100 HP ND / 75 HP HD, Flange Mount -- GA80UT140AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Motor / System: Induction; Induction
    Surface Permanent Magnet
    Interior Permanent Magnet
    Synchronous Reluctance
  • PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

    Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
  • Power: 55961
  • AC Input: 480
Digital Motor Drives for Brushless Motors -- ACD48-160
from PERFORMANCE CONTROLS, INC.®

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize... [See More]

  • Motor / System: Induction; AC Servo
  • Configuration: Stand Alone
  • Operating Temperature: 0 to 50
  • DC Input: 24 to 48
Commander SK Series General Purpose AC Drive -- SK2201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 4000
  • Axes: 1.0
  • Product: Variable Speed
US11 Motor Speed Controller -- SS11
from Sinotech

Motor controllers can be customized upon request. [See More]

  • Motor / System: Induction
  • Power: 6 to 140
  • Axes: 1.0
  • Operating Temperature: 10 to 50
Commander SK Series General Purpose AC Drive -- SK3201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 11000
  • Axes: 1.0
  • Product: Variable Speed
US11 Motor Speed Controller -- US11
from Sinotech

Motor controllers can be customized upon request. [See More]

  • Motor / System: Induction
  • Power: 6 to 140
  • Axes: 1.0
  • Operating Temperature: 10 to 50
Commander SK Series General Purpose AC Drive -- SK4201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 18500
  • Axes: 1.0
  • Product: Variable Speed
Commander SK Series General Purpose AC Drive -- SK5401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 75000
  • Axes: 1.0
  • Product: Variable Speed
Commander SK Series General Purpose AC Drive -- SK6401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 110000
  • Axes: 1.0
  • Product: Variable Speed
Commander SK Series General Purpose AC Drive -- SKA1100025
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 250
  • Axes: 1.0
  • Product: Variable Speed
Commander SK Series General Purpose AC Drive -- SKB1100075
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 750
  • Axes: 1.0
  • Product: Variable Speed
Commander SK Series General Purpose AC Drive -- SKC3400220
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 2200
  • Axes: 1.0
  • Product: Variable Speed
Commander SK Series General Purpose AC Drive -- SKD3200400
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 4000
  • Axes: 1.0
  • Product: Variable Speed
Commander SX Series AC Drives -- SX13200037PB
from Nidec Control Techniques

The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]

  • Motor / System: Induction; Sensorless Vector
  • Power: 373
  • Axes: 1.0
  • PC-Based Bus: Modbus RTU Standard
Large Packaged AC Drives -- LPSP-x40050N
from Nidec Control Techniques

Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 37000
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional; PROFINET, EtherCAT, CTNet, CTSync
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 1119
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 3731
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 7461
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 11192
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M100 AC Drive -- M100-011 00017
from Nidec Control Techniques

Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]

  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
  • Power: 246
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M200 AC Drive -- M200-011 00017
from Nidec Control Techniques

Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]

  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Power: 246
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M300 AC Drive -- M300-011 00017
from Nidec Control Techniques

Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]

  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Power: 246
  • Axes: 1.0
  • Product: Variable Speed
Unidrive M400 AC Drive -- M400-011 00017
from Nidec Control Techniques

Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]

  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Power: 246
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 132000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP9411
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 400000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 370
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 1100
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 4000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 11000
  • Axes: 1.0
  • Product: Variable Speed