Self-Diagnostics Motor Speed Controllers
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 373 to 560
from Electro-Sensors, Inc.
MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]
- Features: Alarm / Status Monitoring; Self Diagnostics
- PC-Based Bus: RS422
- Axes: 1.0
- Operating Temperature: 0 to 50
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Features: Self Diagnostics
- Product: Variable Speed
- Motor / System: Bipolar; Microstepping Motor
- Operating Temperature: ? to 70
from Delta Electronics (Americas)
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: DC Brushless; AC Servo; Linear (optional feature)
- Axes: 1.0
- Power: 100 to 15000
from Electro-Sensors, Inc.
Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]
- Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: Synchronous
- Axes: 1.0
- PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
from Delta Electronics (Americas)
Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: DC Brushless; AC Servo; Linear (optional feature)
- Axes: 1.0
- Power: 400 to 7500
from Delta Electronics (Americas)
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: DC Brushless; AC Servo
- Axes: 1.0
- Power: 100 to 3000