Self-Configuration / Auto-tuning Motor Speed Controllers

9 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 373 to 560
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: Synchronous
  • Axes: 1.0
  • PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
Brushless DC Motor Controller -- LC-241
from Progressive Automations

The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P... [See More]

  • Features: Limit Switch; Self Configuration
  • Configuration: Panel Mount
  • Power: 100 to 200
  • DC Input: 12 to 24
MVX9000 Series -- MVXF25A0-1
from Eaton Corporation - Drives

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]

  • Features: Soft Start; Dynamic Braking; Injection Braking; Self Configuration
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • Power: 187
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
Vector Inverter For Motors Brushless With Built-in Power Recovery -- AVRy
from Gefran

The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]

  • Features: Self Configuration
  • Power: 11000 to 27000
  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
Vector Inverter For Water Treatment And HVAC Systems -- ADV200 WA
from Gefran

Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]

  • Features: Dynamic Braking; Self Configuration
  • Power: 1500 to 1.20E6
  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Ethercat, BACnet, LonWorks
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo
  • Axes: 1.0
  • Power: 100 to 3000