Auxiliary I/O Motor Speed Controllers

8 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Features: Soft Start; Dynamic Braking (optional feature); Injection Braking; Regenerative (optional feature); Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 373 to 560
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
SMART Speed Pot -- ASP10 Series
from Dart Controls, Inc.

The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]

  • Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
  • Motor / System: DC Brushless; DC Servo; AC Servo
  • Axes: 1.0
  • Product: Variable Speed
Closed Loop Motor Speed Controller -- MS320
from Electro-Sensors, Inc.

Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]

  • Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
  • Motor / System: AC Servo
  • Axes: 1.0
  • PC-Based Bus: RS232; RS422; RS485
Adjustable Frequency AC Drives -- NFX9000
from OMEGA Engineering, Inc.

The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]

  • Features: Auxiliary I/O
  • Product: Variable Speed
  • Power: 187 to 1492
  • PC-Based Bus: RS485
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Features: Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: Synchronous
  • Axes: 1.0
  • PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo
  • Axes: 1.0
  • Power: 100 to 3000