Computer Interface Motor Speed Controllers
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Setup: Computer; Control Panel
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 373 to 560
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Setup: Computer
- Motor / System: Linear
- Axes: 1.0
- Product: Multi-Axis
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Setup: Computer
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 385
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
- Setup: Computer
- Power: 55961
-
Motor / System: Induction;
Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance -
PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485;
Standard: Modbus RTU, RS-485, 115 kbps
Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Setup: Computer
- Motor / System: DC Brushless
- Axes: 1.0
- Power: 385
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from Yaskawa America, Inc. - Drives Division
1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]
- Setup: Computer; Control Panel
- Motor / System: Vector Feedback
- Axes: 1.0
- Power: 93.27 to 187
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low... [See More]
- Setup: Computer
- Power: 1600
- Axes: 1.0
- PC-Based Bus: CANbus; EtherCAT
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Setup: Computer
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 720
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Setup: Computer
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 2400
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Setup: Computer
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 4800
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Setup: Computer
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 288
from FAULHABER MICROMO
Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]
- Setup: Computer
- Operating Temperature: -25 to 60
- Product: Pulse Width Modulation Drive
- Configuration: PC Board
from Mitsubishi Electric Automation, Inc.
The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]
- Setup: Computer
- Product: Variable Speed
- Power: 746 to 447688
- PC-Based Bus: Ethernet
from Parker Hannifin / Automation / Electromechanical Division - Europe
Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]
- Setup: Computer
- PC-Based Bus: CANopen; DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS232; RS422; RS485; SERCOS (optional feature)
- Axes: 1.0
- Configuration: Stand Alone
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 4000
from Performance Motion Devices
Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104... [See More]
- Setup: Computer
- PC-Based Bus: CANbus; Ethernet; RS232; RS485
- Axes: 1.0 to 4.0
- Configuration: PC Board
from Data Device Corporation (DDC)
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]
- Setup: Computer
- Motor / System: DC Brushless
- Axes: 1.0
- Product: Pulse Width Modulation Drive; DSP
from OMEGA Engineering, Inc.
The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]
- Setup: Computer
- Product: Variable Speed
- Power: 187 to 1492
- PC-Based Bus: RS485
from Mitsubishi Electric Automation, Inc.
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]
- Setup: Computer
- Product: Variable Speed
- Power: 0.7500 to 600
- PC-Based Bus: Ethernet
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 11000
from Data Device Corporation (DDC)
The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments. [See More]
- Setup: Computer
- Configuration: PCB Mount
- Operating Temperature: -40 to 100
- Phase : Three Phase
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Setup: Joystick; Computer
- Product: Variable Speed
- Motor / System: Bipolar; Microstepping Motor
- Operating Temperature: ? to 70
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 18500
from Data Device Corporation (DDC)
The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits. Fully Integrated, Plug & Play Bus... [See More]
- Setup: Computer
- Configuration: PCB Mount
- PC-Based Bus: CANbus; RS232; RS422; RS485; TTL
- Voltage: 600 to 1200
from OMEGA Engineering, Inc.
The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]
- Setup: Computer; Control Panel
- Product: MCU
- Motor / System: Linear
- Operating Temperature: -10 to 45
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 75000
from OMEGA Engineering, Inc.
The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy integration... [See More]
- Setup: Computer; Control Panel
- Product: MCU
- Motor / System: Linear
- Operating Temperature: -10 to 45
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 110000
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 250
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 750
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 2200
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 4000
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Setup: Computer
- Power: 775
- Axes: 1.0 to 1.5
- PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus RTU Standard
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Setup: Computer
- Power: 770
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Nidec Control Techniques
Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Power: 37000
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Setup: EPROM; Computer; Control Panel
- Power: 47450
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Setup: EPROM; Computer; Control Panel
- Power: 95500
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Setup: EPROM; Computer; Control Panel
- Power: 160650
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Setup: EPROM; Computer; Control Panel
- Power: 70500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Setup: EPROM; Computer; Control Panel
- Power: 95500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Setup: EPROM; Computer; Control Panel
- Power: 160650
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Setup: EPROM; Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Power: 1119
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Setup: EPROM; Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 246
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Setup: EPROM; Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 246
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Setup: EPROM; Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 246
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 132000
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Setup: EPROM; Computer; Control Panel
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 370
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Setup: EPROM (optional feature); Computer; Control Panel
- Power: 55000
- Axes: 1.0
- Product: Variable Speed