Incremental Encoder Motor Speed Controllers

36 Results
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Power: 385
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, Flange Mount -- GA80U5125AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Other; Incremental
    Absolute (Stegmann, Heidenhain, Resolver)
  • Power: 74615
  • Motor / System: Induction; Synchronous
  • Product: Variable Speed
PRO Series Programmable Drives -- PRO-A08V48B SA-CATPro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • Motor / System: DC Brushless
  • Axes: 1.0
  • Power: 385
PRO Series Programmable Drives -- PRO-Ax0V80A SA-CAN Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Sine / Cosine
  • Power: 1600
  • Axes: 1.0
  • PC-Based Bus: CANbus; EtherCAT
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Power: 609
  • Axes: 1.0 to 1.5
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync, CAN
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
Closed Loop Motor Speed Controller -- MS320
from Electro-Sensors, Inc.

Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder
  • Motor / System: AC Servo
  • Axes: 1.0
  • PC-Based Bus: RS232; RS422; RS485
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • PC-Based Bus: CANopen; DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS232; RS422; RS485; SERCOS (optional feature)
  • Axes: 1.0
  • Configuration: Stand Alone
Epsilon EP Series Servo Drive Systems -- EP202
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 775
  • Axes: 1.0 to 1.5
  • PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus RTU Standard
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
MicroSpeed Controller -- MS196
from Electro-Sensors, Inc.

MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder
  • PC-Based Bus: RS422
  • Axes: 1.0
  • Operating Temperature: 0 to 50
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 770
  • Axes: 1.0 to 1.5
  • Product: Variable Speed
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Servo Feedback: Incremental Encoder
  • Motor / System: DC Brushless; AC Servo
  • Axes: 1.0
  • Power: 100 to 3000
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position (optional feature)
  • Motor / System: Synchronous
  • Axes: 1.0
  • PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 1270
  • Axes: 1.0 to 1.5
  • Product: Variable Speed
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 1770
  • Axes: 1.0 to 1.5
  • Product: Variable Speed
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 2320
  • Axes: 1.0 to 1.5
  • Product: Variable Speed
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 2320 to 4800
  • Axes: 1.0 to 1.5
  • Product: Variable Speed
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Servo Feedback: Incremental Encoder
  • Power: 1700 to 3300
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Power: 47450
  • Axes: 1.0
  • Product: Variable Speed
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Power: 95500
  • Axes: 1.0
  • Product: Variable Speed
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Power: 160650
  • Axes: 1.0
  • Product: Variable Speed
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Power: 70500
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Power: 95500
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder (optional feature)
  • Power: 160650
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 1119
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 3731
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 7461
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 11192
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 370
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 1100
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 4000
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 11000
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 18500
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 37000
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Power: 55000
  • Axes: 1.0
  • Product: Variable Speed