Digital Position Feedback Motor Speed Controllers
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Operating Mode: Position; Velocity
- Product: Multi-Axis
- Axes: 1.0
- PC-Based Bus: RS422; USB
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Operating Mode: Position; Analog; Voltage; Torque; Slave; Other; Closed Loop
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 373 to 560
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 609
- Axes: 1.0 to 1.5
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync, CAN
from Data Device Corporation (DDC)
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: DC Brushless
- Axes: 1.0
- Product: Pulse Width Modulation Drive; DSP
from Delta Electronics (Americas)
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]
- Operating Mode: Position; Velocity; Torque; Slave; Other; Simple Index ,CAM, Gear Capture/Compare
- Motor / System: DC Brushless; AC Servo; Linear (optional feature)
- Axes: 1.0
- Power: 100 to 15000
from Parker Hannifin / Automation / Electromechanical Division - Europe
Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]
- Operating Mode: Position
- PC-Based Bus: CANopen; DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS232; RS422; RS485; SERCOS (optional feature)
- Axes: 1.0
- Configuration: Stand Alone
from Dart Controls, Inc.
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. [See More]
- Operating Mode: Position; Analog (optional feature); Velocity; Slave
- Motor / System: DC Brushed
- Axes: 1.0
- Power: 373
from OMEGA Engineering, Inc.
The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]
- Operating Mode: Position
- Product: MCU
- Motor / System: Linear
- Operating Temperature: -10 to 45
from Electro-Sensors, Inc.
Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]
- Operating Mode: Position; Analog; Velocity; Slave
- Motor / System: AC Servo
- Axes: 1.0
- PC-Based Bus: RS232; RS422; RS485
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 775
- Axes: 1.0 to 1.5
- PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus RTU Standard
from Delta Electronics (Americas)
Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]
- Operating Mode: Position; Velocity; Torque; Slave; Other; Simple Index ,CAM, Gear Capture/Compare
- Motor / System: DC Brushless; AC Servo; Linear (optional feature)
- Axes: 1.0
- Power: 400 to 7500
from Dart Controls, Inc.
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]
- Operating Mode: Position; Analog (optional feature)
- Motor / System: DC Brushless; DC Servo; AC Servo
- Axes: 1.0
- Product: Variable Speed
from OMEGA Engineering, Inc.
The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy integration... [See More]
- Operating Mode: Position
- Product: MCU
- Motor / System: Linear
- Operating Temperature: -10 to 45
from Electro-Sensors, Inc.
MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]
- Operating Mode: Position; Analog; Velocity; Slave
- PC-Based Bus: RS422
- Axes: 1.0
- Operating Temperature: 0 to 50
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 770
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Delta Electronics (Americas)
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]
- Operating Mode: Position; Velocity; Torque; Slave; Other
- Motor / System: DC Brushless; AC Servo
- Axes: 1.0
- Power: 100 to 3000
from Electro-Sensors, Inc.
Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]
- Operating Mode: Position; Analog; Velocity; Slave
- Motor / System: Synchronous
- Axes: 1.0
- PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 1270
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 1770
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 2320
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 2320 to 4800
- Axes: 1.0 to 1.5
- Product: Variable Speed
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Operating Mode: Position; Velocity; Torque
- Power: 1700 to 3300
- Axes: 1.0 to 1.5
- Product: Multi-Axis
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Operating Mode: Position
- Power: 47450
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Operating Mode: Position
- Power: 95500
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Operating Mode: Position
- Power: 160650
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Operating Mode: Position
- Power: 70500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Operating Mode: Position
- Power: 95500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Operating Mode: Position
- Power: 160650
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync