Permanent Split Capacitor Motor Motor Speed Controllers

2 Results
Triac AC Motor Speed Control -- 55 Series
from Dart Controls, Inc.

A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable AC output. The enclosed version comes with a rugged housing, power on/off switch,... [See More]

  • Motor / System: AC Shaded Pole Motor; Permanent Split Capacitor Motor; Permanent Split-Phase, Universal, or Resistive Load Motors
  • Power: 1150
  • Axes: 1.0
  • Operating Temperature: -10 to 45
Triac AC Motor Speed Control -- AC03 Series
from Dart Controls, Inc.

Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC INVERTER DRIVE. [See More]

  • Motor / System: AC Shaded Pole Motor; Permanent Split Capacitor Motor; Permanent Split-Phase, Universal, or Resistive Load Motors
  • Operating Temperature: -10 to 45
  • Axes: 1.0
  • Configuration: Panel Mount