AC Vector / Feedback Drive Motor Speed Controllers

20 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Power: 373 to 560
  • Axes: 1.0
  • Product: Pulse Width Modulation Drive; Variable Speed
V1000-4X Microdrive (VFD), 240V 1-Phase, 0.125-0.25 HP, NEMA 4X -- CIMR-VUBA0001GAA
from Yaskawa America, Inc. - Drives Division

1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]

  • Motor / System: Vector Feedback
  • Power: 93.27 to 187
  • Axes: 1.0
  • Product: Current Vector Drive; Variable Speed
Large Packaged AC Drives -- LPSP-x40050N
from Nidec Control Techniques

Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 37000
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional; PROFINET, EtherCAT, CTNet, CTSync
Field-Oriented Vector Inverter -- ADV200
from Gefran

The new inverter series “SIEIDrive ADV200 ” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range... [See More]

  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Modbus RTU, EtherCAT, GDnet, PROFINET
  • Power: 750 to 1.65E6
  • Operating Temperature: -10 to 40
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 1119
  • Axes: 1.0
  • Product: Variable Speed
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL300
from Gefran

ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]

  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen
  • Power: 1100 to 75000
  • AC Input: 200 to 480
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 3731
  • Axes: 1.0
  • Product: Variable Speed
Vector Inverter For Motors Brushless With Built-in Power Recovery -- AVRy
from Gefran

The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]

  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485
  • Power: 11000 to 27000
  • Operating Temperature: 0 to 50
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 7461
  • Axes: 1.0
  • Product: Variable Speed
Vector Inverter For Water Treatment And HVAC Systems -- ADV200 WA
from Gefran

Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]

  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Ethercat, BACnet, LonWorks
  • Power: 1500 to 1.20E6
  • AC Input: 400 to 690
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Power: 11192
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 132000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP9411
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 400000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 370
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 1100
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 4000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 11000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 18500
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 37000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Power: 110000
  • Axes: 1.0
  • Product: Variable Speed