PWM Drive Motor Speed Controllers

30 Results
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 373 to 560
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 4 to 18
Speed Controllers Series SC 1801 P 2-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 4 to 18
Speed Controllers Series SC 1801 S 2-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 4 to 18
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 5 to 24
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 5 to 28
Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 6 to 50
Speed Controllers Series SC 5008 S 4-Quadrant PWM configurable via PC
from FAULHABER MICROMO

Compact design. Flexible reconfiguration capacity. Minimal wiring requirements. Parameter setting using FAULHABER Motion Manager software and USB interface adapter. Wide range of accessories [See More]

  • Product: Pulse Width Modulation Drive
  • Configuration: PC Board
  • Operating Temperature: -25 to 60
  • DC Input: 6 to 50
Brushless DC Trapezoidal Drive -- PML703-3
from American Control Electronics

The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the... [See More]

  • Product: Pulse Width Modulation Drive
  • Motor / System: DC Brushless
  • Axes: 1.0
  • Power: 40 to 200
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Product: Pulse Width Modulation Drive; DSP; MCU
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
BLDC Control -- 700 Series
from Dart Controls, Inc.

Dart's Commutrol ™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60 ° or 120 ° brushless... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushless
  • Axes: 1.0
  • Operating Temperature: -10 to 45
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080
from Data Device Corporation (DDC)

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]

  • Product: Pulse Width Modulation Drive; DSP
  • Motor / System: DC Brushless
  • Axes: 1.0
  • PC-Based Bus: CANopen
Brushless DC Trapezoidal Drive -- PML703-5
from American Control Electronics

The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the... [See More]

  • Product: Pulse Width Modulation Drive
  • Motor / System: DC Brushless
  • Axes: 1.0
  • Power: 40 to 200
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Product: Pulse Width Modulation Drive; DSP; MCU
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
Low Voltage Drive -- 65E10/20 Series
from Dart Controls, Inc.

Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz. A speed... [See More]

  • Product: Battery Controlled; Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Operating Temperature: -10 to 45
Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) -- PW-82336
from Data Device Corporation (DDC)

PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]

  • Product: Pulse Width Modulation Drive
  • Operating Temperature: -55 to 125
  • Motor / System: DC Brushless
  • Configuration: PCB Mount
DC Drive -- DCH401-1.5
from American Control Electronics

The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 20 to 30
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Product: Pulse Width Modulation Drive; DSP; MCU
  • Motor / System: DC Brushless; AC Servo
  • Axes: 1.0
  • Power: 100 to 3000
Low Voltage PWM Drive -- 65E40/60 Series
from Dart Controls, Inc.

A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time... [See More]

  • Product: Battery Controlled; Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Operating Temperature: -10 to 45
DC Drive -- DCH401-5
from American Control Electronics

The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 20 to 100
Reversing DC Speed Control -- 130 Series
from Dart Controls, Inc.

The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated with other reversing and dynamic braking controls. Dart's zero-speed detect... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 93.27
DC Drive -- DCN100-1.5
from American Control Electronics

The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 10 to 20
DC Drive -- DCN200-1.5
from American Control Electronics

The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 20 to 30
DC Drive -- DCN300-6
from American Control Electronics

The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 10 to 50
DC Drive -- DCR 300-120
from American Control Electronics

The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 70 to 1100
DC Drive -- DCR 300-6
from American Control Electronics

The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 10 to 50
DC Drive -- PMB703-3
from American Control Electronics

The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 40 to 600
DC Drive -- PWL400-3
from American Control Electronics

The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 40 to 400
DC Drive -- PWM400-2
from American Control Electronics

The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this series can... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 40 to 250
DC Drive -- PWP100-2
from American Control Electronics

The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output... [See More]

  • Product: Pulse Width Modulation Drive; Variable Speed
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 40 to 150