DIN Rail Motor Speed Controllers

5 Results
Electric Motor Drive -- CompletePower™ DA Series
from ElectroCraft

DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Motor / System: Permanent Magnet
  • Axes: 1.0
  • Power: 1260
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Configuration: Stand Alone; Panel Mount; DIN Rail
  • Motor / System: Linear
  • Axes: 1.0
  • Product: Multi-Axis
Electric Motor Drive -- CompletePower™ SCA Series
from ElectroCraft

SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Motor / System: Permanent Magnet
  • Axes: 1.0
  • Power: 75
DC Drive Digital SCR Control -- MD10 / MD3 Series
from Dart Controls, Inc.

A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. [See More]

  • Configuration: Panel Mount; DIN Rail; Other; 1/8 DIN Housing
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 373
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Configuration: DIN Rail
  • Power: 609
  • Axes: 1.0 to 1.5
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync, CAN