Absolute Encoder Motor Speed Controllers

21 Results
Electric Motor Drive -- CompletePower™ SCA Series
from ElectroCraft

SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]

  • Servo Feedback: Tachometer; Absolute Encoder
  • Motor / System: Permanent Magnet
  • Axes: 1.0
  • Power: 75
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, Flange Mount -- GA80U5125AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder; Other; Incremental
    Absolute (Stegmann, Heidenhain, Resolver)
  • Power: 74615
  • Motor / System: Induction; Synchronous
  • Product: Variable Speed
SGMJV Sigma-5 Rotary Servomotors -- SGMAV-A5A
from Yaskawa America, Inc. - Motion Division

The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features. Medium inertia. Instantaneous peak torque (350% of rated torque). Mounted high resolution serial encoder: 13, 20 bit. Maximum speed: 6,000 rpm. Wide selection: 50W to 750W capacity, holding... [See More]

  • Servo Feedback: Incremental Encoder (optional feature); Absolute Encoder
  • Power: 50
  • Axes: 1.0
  • AC Input: 200
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Power: 609
  • Axes: 1.0 to 1.5
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync, CAN
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
Digital Motor Drives for Brushless Motors -- ACD48-160
from PERFORMANCE CONTROLS, INC.®

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize... [See More]

  • Servo Feedback: Resolver; Absolute Encoder
  • Operating Temperature: 0 to 50
  • Motor / System: Induction; AC Servo
  • Configuration: Stand Alone
Hi-Drive -- HID10DS
from Parker Hannifin / Automation / Electromechanical Division - Europe

Drive for Brushless and Asynchronous Motors. High performance drive. Brushless and asynchronous motors control. From 2 to 150 Arms continuous current. Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback. Positioner with speed trapezoidal profile. [See More]

  • Servo Feedback: Tachometer; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • PC-Based Bus: CANopen; DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS232; RS422; RS485; SERCOS (optional feature)
  • Axes: 1.0
  • Configuration: Stand Alone
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 1119
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Servo Feedback: Incremental Encoder; Absolute Encoder
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
Unidrive M Series AC and Servo Drive -- M700-04200137
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 3731
Unidrive M Series AC and Servo Drive -- M700-05200250
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 7461
Unidrive M Series AC and Servo Drive -- M700-06200330
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 11192
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 370
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 1100
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 4000
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 11000
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 18500
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 37000
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Servo Feedback: Resolver; Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 110000
Unidrive SPM Series AC Drive Power Module -- SPMA1401
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Power: 110000
  • Axes: 1.0
  • Product: Variable Speed
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Servo Feedback: Resolver (optional feature); Incremental Encoder; Absolute Encoder; Sine / Cosine (optional feature)
  • Power: 55000
  • Axes: 1.0
  • Product: Variable Speed