Bipolar Stepper Motor Motor Speed Controllers
9 Results
Motor Drivers, Controllers -- 175-TMC249A-SA-TCT-ND
from DigiKey
from DigiKey
STEPPER MOTOR PREDRIVER IC, SPI, [See More]
- Motor / System: Bipolar
- Operating Temperature: -40 to 150
- PC-Based Bus: SPI
- Configuration: PCB Mount; "28-SOIC (0.295"", 7.50mm Width)"
Motor Drivers, Controllers -- 296-DRV8214RTERCT-ND [DRV8214RTER from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
11-V 4-A H-BRIDGE MOTOR DRIVER W [See More]
- Motor / System: DC Brushed; Bipolar
- Configuration: PCB Mount; 16-WFQFN Exposed Pad
- Operating Temperature: -40 to 125
- AC Input: 2 to 6
Motor Drivers, Controllers -- 413-MLX83100LGO-DDA-000-RETR-ND [MLX83100LGO-DDA-000-RE from Melexis NV]
from DigiKey
from DigiKey
IC 2PHS PREDRVR 4.5-28V 28TSSOP [See More]
- Motor / System: DC Brushed; Bipolar
- Operating Temperature: -40 to 150
- PC-Based Bus: PWM
- Configuration: PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Motor Drivers, Controllers -- 488-NCV7546MWTXGCT-ND [NCV7546MWTXG from onsemi]
from DigiKey
from DigiKey
AUTOMOTIVE DRIVER [See More]
- Motor / System: DC Brushed; Bipolar
- Operating Temperature: -40 to 125
- PC-Based Bus: PWM, SPI
- Configuration: 40-VFQFN Exposed Pad
Motor Drivers, Controllers -- 505-MAX6651EEE+TG069TR-ND
from DigiKey
from DigiKey
Bipolar Motor Driver NMOS I ²C, SMBus 16-QSOP [See More]
- Motor / System: DC Brushless; Bipolar
- Configuration: PCB Mount; "16-SSOP (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- AC Input: 3 to 6
Motor Drivers, Controllers -- 505-TMC2590-TA-ND
from DigiKey
from DigiKey
STEPPER MOTOR DRIVER, SPI, STEP/ [See More]
- Motor / System: Bipolar
- Operating Temperature: -40 to 125
- PC-Based Bus: SPI, Step/Direction
- Configuration: PCB Mount; 32-TQFP Exposed Pad
Motor Drivers, Controllers -- 5356-MC78113-ND [MC78113 from Performance Motion Devices]
from DigiKey
from DigiKey
JUNO MULTI VEL CTRL IC, 64PIN [See More]
- Motor / System: DC Brushless; Bipolar
- Operating Temperature: -40 to 105
- PC-Based Bus: CANbus; RS232; RS485
- Configuration: PCB Mount; 64-TQFP
Motor Drivers, Controllers -- 846-BD6973FV-E2TR-ND [BD6973FV-E2 from ROHM Semiconductor USA, LLC]
from DigiKey
from DigiKey
Motor Driver [See More]
- Motor / System: DC Brushless; Bipolar
- Operating Temperature: -40 to 100
- PC-Based Bus: PWM
- Configuration: PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)"
Microstepping Motor Drives -- 3540M
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Motor / System: Bipolar; Microstepping Motor
- Operating Temperature: ? to 70
- Product: Variable Speed
- Configuration: Panel Mount