Three Phase Motor Speed Controllers
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Phase : Three Phase
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 373 to 560
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Linear
- Axes: 1.0
- Product: Multi-Axis
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with Hall sensors. Power <1500W, with speed control via a serial port. For a motor with 2 pole pairs, speed up to 18000rpm. [See More]
- Phase : Three Phase
- AC Input: 230
- Power: 1500
from Bodine Electric Company
Simple to operate. Does not require programming. Uses trimpots and jumpers, which are factory set for most applications. Motor horsepower selection jumper allows the drive to be used on a wide range of motor HP. Diagnostic LEDs. PC board mounted LEDs for power on, drive status, and overload. [See More]
- Phase : Single Phase; Three Phase
- AC Input: 115 to 230
- Power: 746
- Frequency: 50 Hz; 60 Hz
from Yaskawa America, Inc. - Drives Division
3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]
- Phase : Three Phase
- Power: 560
-
Motor / System: Induction;
Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance -
PC-Based Bus: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485;
Standard: Modbus RTU, RS-485, 115 kbps
Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
from Yaskawa America, Inc. - Motion Division
A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with a consistent finish, while adding extra productivity in tapping and other specialty machining... [See More]
- Phase : Three Phase
- Configuration: Stand Alone
- Axes: 1.0
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC230V input. Sinusoidal control without Hall sensors at low speed and high torque, combined with Hall-sensor square-wave control at high speed and low torque. 50rpm/0.5N.m; 200rpm/2.8N.m; 13500rpm/0.4N.m. Power <1500W, with speed control via a... [See More]
- Phase : Three Phase
- AC Input: 230
- Power: 1500
from Bodine Electric Company
User-Friendly Design: Does not require programming. Uses trimpots and jumpers, factory set for most applications. GFCI compatible. Diagnostic LEDs: power on (Power) and drive status (Drive). Motor Horsepower Selection Jumper: allows the drive to be used with a range of motors without recalibration. [See More]
- Phase : Single Phase; Three Phase
- AC Input: 115 to 230
- Power: 746
- Frequency: 50 Hz; 60 Hz
from Yaskawa America, Inc. - Drives Division
1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]
- Phase : Three Phase
- Motor / System: Vector Feedback
- Axes: 1.0
- Power: 93.27 to 187
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with or without Hall sensors. Power <1500W, with speed control. For a motor with 3 pole pairs, speed up to 20000rpm. This control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- AC Input: 230
- Power: 1500
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When paired with our motors, it can accommodate all local input voltages worldwide for global use. [See More]
- Phase : Three Phase
- AC Input: 100 to 230
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When paired with our motors, it can accommodate all local input voltages worldwide for global use. [See More]
- Phase : Three Phase
- AC Input: 100 to 230
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. This control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- AC Input: 100 to 230
- Power: 110
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor controller. AC110/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. Includes heating-wire control. This control board is a non-standard customized product, for... [See More]
- Phase : Three Phase
- AC Input: 110 to 230
- Power: 110
from Shenzhen Power Motor Industrial Co., Ltd.
High-voltage 3-phase brushless DC motor control. AC220V input, square-wave control with Hall sensors. Power <50W, with speed control. For a motor with 3 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- AC Input: 220
- Power: 50
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control and optical encoder speed measurement. Power <100W, with speed control. For a motor with 4 pole pairs, speed up to 8000rpm. Speed accuracy: 0.01%. This motor control board is a non-standard customized product, for... [See More]
- Phase : Three Phase
- DC Input: 24
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <200W, with speed control. For a motor with 4 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- DC Input: 24
- Power: 200
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <300W, with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. Automotive-grade standard. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- DC Input: 24
- Power: 300
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12V~24V input, square-wave control with Hall sensors. Stall power 300W (3S), with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 300
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control with Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 35
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC48V input, square-wave control without Hall sensors. Power <300W, with speed control. For a motor with 3 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- DC Input: 48
- Power: 300
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product,... [See More]
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 60
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12 ~25V input, sinusoidal control without Hall sensors. Power <150W; no heat dissipation is required. Speed control via serial communication. For a motor with 1 pole pair, speed up to 100000rpm. This motor control board is a non-standard... [See More]
- Phase : Three Phase
- DC Input: 12 to 25
- Power: 150
from Shenzhen Power Motor Industrial Co., Ltd.
Low-voltage 3-phase brushless DC motor controller. DC12V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]
- Phase : Three Phase
- DC Input: 12
- Power: 100
from Shenzhen Power Motor Industrial Co., Ltd.
Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor controller for oscillation. This motor control... [See More]
- Phase : Three Phase
- DC Input: 12 to 24
- Power: 35
from Mitsubishi Electric Automation, Inc.
The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased ability for... [See More]
- Phase : Single Phase; Three Phase
- Product: Variable Speed
- Power: 746 to 447688
- PC-Based Bus: Ethernet
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 4000
from Dart Controls, Inc.
Dart's Commutrol Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60 ° or 120 ° brushless... [See More]
- Phase : Three Phase
- Motor / System: DC Brushless
- Axes: 1.0
- Product: Pulse Width Modulation Drive; Variable Speed
from OMEGA Engineering, Inc.
The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000... [See More]
- Phase : Single Phase; Three Phase
- Product: Variable Speed
- Power: 187 to 1492
- PC-Based Bus: RS485
from Gefran
The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran ’s years of experience in the field of DC motor speed control. TPD32 EV is available in a wide range of motor power ratings and power... [See More]
- Phase : Three Phase
- Operating Temperature: 0 to 50
- PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485; Modbus RTU
- AC Input: 230 to 690
from Chengdu Fuyu Technology Co., Ltd
PATENT REPORT]. Fuyu Technology Controller is a product that has undergone three years of R &D and continuous improvement. Among them, it has six patented controller technologies. Currently, it has independently developed three controllers. The system is powerful and has a good appearance. It... [See More]
- Phase : Three Phase
- Product: Multi-Axis; Robotic
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Sensorless Vector
- Axes: 1.0
- Power: 746
from Data Device Corporation (DDC)
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits. Compact, High Power Density, Fully Integrated Solution... [See More]
- Phase : Three Phase
- Motor / System: DC Brushless
- Axes: 1.0
- Product: Pulse Width Modulation Drive; DSP
from Mitsubishi Electric Automation, Inc.
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter... [See More]
- Phase : Single Phase; Three Phase
- Product: Variable Speed
- Power: 0.7500 to 600
- PC-Based Bus: Ethernet
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 11000
from Gefran
The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated... [See More]
- Phase : Three Phase
- Operating Temperature: 0 to 50
- PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485; Modbus RTU
- AC Input: 230 to 690
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Sensorless Vector
- Axes: 1.0
- Power: 746
from Data Device Corporation (DDC)
The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments. [See More]
- Phase : Three Phase
- Configuration: PCB Mount
- Operating Temperature: -40 to 100
- Voltage: 100
from Mitsubishi Electric Automation, Inc.
This series achieves high precision and fast response that exceeds the performance of conventional. general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high... [See More]
- Phase : Three Phase
- Product: Variable Speed
- Power: 1492 to 55961
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 18500
from Gefran
The new inverter series “SIEIDrive ADV200 ” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range... [See More]
- Phase : Three Phase
- Power: 750 to 1.65E6
- Motor / System: Vector Feedback
- PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Modbus RTU, EtherCAT, GDnet, PROFINET
from Data Device Corporation (DDC)
PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]
- Phase : Three Phase
- Product: Pulse Width Modulation Drive
- Motor / System: DC Brushless
- Operating Temperature: -55 to 125
from Mitsubishi Electric Automation, Inc.
The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]
- Phase : Single Phase; Three Phase
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
- Product: Variable Speed
- Operating Temperature: -10 to 50
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 75000
from Gefran
Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only. • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*). • (*) digital encoder card in ADL120 versions only. •... [See More]
- Phase : Three Phase
- Power: 4000 to 45000
- Motor / System: Sensorless Vector
- PC-Based Bus: RS232; Modbus RTU
from Mitsubishi Electric Automation, Inc.
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and... [See More]
- Phase : Three Phase
- Product: Variable Speed
- Power: 5596 to 55961
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 110000
from Gefran
The SIEIDrive ADL200 is the result of GEFRAN ’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and... [See More]
- Phase : Single Phase; Three Phase
- Power: 1100 to 75000
- Motor / System: Sensorless Vector
- PC-Based Bus: RS485; Modbus RTU
from Mitsubishi Electric Automation, Inc.
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V. Safety stop compliant. RoHS compliant. Includes brake chopper circuit as standard. Modbus RTU included as standard via the RJ45... [See More]
- Phase : Single Phase; Three Phase
- Product: Variable Speed
- Power: 93.27 to 7461
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 370
from Gefran
ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]
- Phase : Single Phase; Three Phase
- Power: 1100 to 75000
- Motor / System: Vector Feedback
- PC-Based Bus: CANopen
from Mitsubishi Electric Automation, Inc.
The E700 Series is the latest generation of Mitsubishi Electric ’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and... [See More]
- Phase : Single Phase; Three Phase
- Product: Variable Speed
- Power: 93.27 to 14923
- PC-Based Bus: SSCNETIII Fiber Optic Communication Network
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 2200
from Gefran
The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]
- Phase : Three Phase
- Power: 11000 to 27000
- Motor / System: Vector Feedback
- PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485
from Nidec Control Techniques
Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 4000
from Gefran
Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]
- Phase : Single Phase; Three Phase
- Power: 1500 to 1.20E6
- Motor / System: Vector Feedback
- PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Ethercat, BACnet, LonWorks
from Nidec Control Techniques
The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX is... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector
- Axes: 1.0
- Power: 373
from Nidec Control Techniques
Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Power: 37000
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Phase : Three Phase
- Power: 1700 to 3300
- Axes: 1.0 to 1.5
- Product: Multi-Axis
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Phase : Three Phase
- Power: 47450
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Phase : Three Phase
- Power: 95500
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Phase : Three Phase
- Power: 160650
- Axes: 1.0
- Product: Variable Speed
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Phase : Three Phase
- Power: 70500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Phase : Three Phase
- Power: 95500
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Phase : Three Phase
- Power: 160650
- Axes: 1.0
- PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
from Nidec Control Techniques
Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
- Axes: 1.0
- Power: 1119
from Nidec Control Techniques
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
- Axes: 1.0
- Power: 373
from Nidec Control Techniques
Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 373
from Nidec Control Techniques
Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 373
from Nidec Control Techniques
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
- Axes: 1.0
- Power: 373
from Nidec Control Techniques
Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]
- Phase : Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 132000
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Phase : Single Phase; Three Phase
- Motor / System: Induction; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 370
from Nidec Control Techniques
Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]
- Phase : Three Phase
- Power: 55000
- Axes: 1.0
- Product: Variable Speed