Regenerative Braking Motor Speed Controllers

9 Results
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Features: Regenerative
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Power: 385
Universal Servo Drive -- CPP-A06V48A CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Features: Regenerative
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Power: 720
Universal Servo Drive -- CPP-A12V80 CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Features: Regenerative
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Power: 2400
Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) -- PW-82336
from Data Device Corporation (DDC)

PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]

  • Features: Regenerative
  • Product: Pulse Width Modulation Drive
  • Motor / System: DC Brushless
  • Operating Temperature: -55 to 125
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
Variable Frequency Motor Inverter -- A700
from Mitsubishi Electric Automation, Inc.

The A700 is a high performance drive that replaces the popular A500(L) series. It features many of the special technologies originally developed for Mitsubishi Electric servo drive products, such as adaptive auto-tuning that automatically compensates for changes in load inertia. The result is... [See More]

  • Features: Regenerative; Alarm / Status Monitoring
  • PC-Based Bus: SSCNETIII Fiber Optic Communication Network
  • Product: Variable Speed
  • Operating Temperature: -10 to 50
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
Variable Frequency Motor Inverter -- F700
from Mitsubishi Electric Automation, Inc.

NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when... [See More]

  • Features: Regenerative; Alarm / Status Monitoring
  • Product: Variable Speed
  • Power: 746 to 149229
  • PC-Based Bus: SSCNETIII Fiber Optic Communication Network
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
  • Motor / System: DC Brushless; AC Servo
  • Axes: 1.0
  • Power: 100 to 3000