IC / PCB-Mounted Motor Speed Controllers
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Configuration: PCB Mount; Stand Alone
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Power: 385
from DigiKey
5V TO 60V, THREE PHASE BRUSHLESS [See More]
- Configuration: PCB Mount; 28-VFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Motor / System: DC Brushless
- AC Input: 5 to 60
from DigiKey
GATE DRIVER [See More]
- Configuration: PCB Mount; 32-VFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Motor / System: DC Brushless
- AC Input: 6 to 50
from DigiKey
6-CH INTELLIGENT FAN CONTROLLER [See More]
- Configuration: PCB Mount; 40-WFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Motor / System: DC Brushed
- AC Input: 3 to 6
from DigiKey
STEPPER MOTOR PREDRIVER IC, SPI, [See More]
- Configuration: PCB Mount; "28-SOIC (0.295"", 7.50mm Width)"
- PC-Based Bus: SPI
- Motor / System: Bipolar
- Operating Temperature: -40 to 150
from DigiKey
ETHERNET ICS SERVO CONTROLLER IC [See More]
- Configuration: PCB Mount; 325-TFBGA
- PC-Based Bus: SPI, UART
- Motor / System: DC Brushless
- Operating Temperature: -40 to 100
from DigiKey
70V GATE DRIVER WITH MOTION CONT [See More]
- Configuration: PCB Mount; 64-WFQFN Exposed Pad
- PC-Based Bus: SPI, UART
- Motor / System: DC Brushed; DC Brushless
- Operating Temperature: -40 to 125
from DigiKey
48V CHARGEPUMPMOTOR CONTDRIVER 1 [See More]
- Configuration: PCB Mount; 48-WFQFN Exposed Pad
from DigiKey
AUTOMOTIVE 3-PHASE BRUSHLESS PRE [See More]
- Configuration: PCB Mount; 36-VFQFN Exposed Pad
- PC-Based Bus: SPI
- Motor / System: DC Brushless
- Operating Temperature: -40 to 150
from DigiKey
BRUSHLESS MOTOR CONTROLLER WITH [See More]
- Configuration: PCB Mount; 40-WFQFN Exposed Pad
- PC-Based Bus: PWM
- Motor / System: DC Brushless
- Operating Temperature: -30 to 85
from DigiKey
25V/MA 3-PHASE BLDC SINUSOIDAL [See More]
- Configuration: PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
- PC-Based Bus: PWM, SPI
- Motor / System: DC Brushless
- Operating Temperature: -40 to 115
from DigiKey
25V/MA 3-PHASE BLDC SINUSOIDAL [See More]
- Configuration: PCB Mount; 20-WFQFN Exposed Pad
- PC-Based Bus: PWM, SPI
- Motor / System: DC Brushless
- Operating Temperature: -40 to 115
from DigiKey
11-V 4-A H-BRIDGE MOTOR DRIVER W [See More]
- Configuration: PCB Mount; 16-WFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Motor / System: DC Brushed; Bipolar
- AC Input: 2 to 6
from DigiKey
Multiphase Motor Driver NMOS I ²C, PWM 40-VQFN (7x5) [See More]
- Configuration: PCB Mount; 40-VFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Motor / System: DC Brushless
- AC Input: 4 to 35
from DigiKey
60-V SENSORLESS TRAPEZOIDAL CONT [See More]
- Configuration: PCB Mount; 36-WFQFN Exposed Pad
- Operating Temperature: -40 to 125
- Motor / System: DC Brushless
- AC Input: 4 to 60
from DigiKey
Motor Driver PWM 20-TSSOP [See More]
- Configuration: PCB Mount; "20-TSSOP (0.173"", 4.40mm Width)"
- PC-Based Bus: PWM
- Motor / System: DC Brushed
- Operating Temperature: -30 to 95
from DigiKey
IC 2PHS PREDRVR 4.5-28V 28TSSOP [See More]
- Configuration: PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
- PC-Based Bus: PWM
- Motor / System: DC Brushed; Bipolar
- Operating Temperature: -40 to 150
from DigiKey
CIPOS MINI PG-MDIP-24 [See More]
- Configuration: PCB Mount; "24-PowerDIP Module (1.043"", 26.50mm)"
- Operating Temperature: -40 to 125
- Motor / System: Synchronous
- AC Input: 1 to 20
from DigiKey
Multiphase Motor Driver IGBT Serial, UART PG-LQFP-40-1 [See More]
- Configuration: PCB Mount; 40-LQFP
- Operating Temperature: -40 to 105
- Motor / System: Synchronous
- AC Input: 6 to 20
from DigiKey
Multiphase Motor Driver NMOS PWM, SPI PG-VQFN-48-29 [See More]
- Configuration: PCB Mount; 48-VFQFN Exposed Pad
- PC-Based Bus: PWM, SPI
- Motor / System: DC Brushless
- Operating Temperature: -40 to 150
from DigiKey
BLDC_MOTOR_CONTROL [See More]
- Configuration: PCB Mount; 48-VFQFN Exposed Pad
- PC-Based Bus: PWM, SPI
- Motor / System: DC Brushless
- Operating Temperature: -40 to 175
from DigiKey
BLDC_DRIVER_IC [See More]
- Configuration: PCB Mount; 48-VFQFN Exposed Pad
- PC-Based Bus: CANbus
- Motor / System: DC Brushed
- Operating Temperature: -40 to 150
from DigiKey
AUTOMOTIVE THREE-PHASE BLDC PRE [See More]
- Configuration: PCB Mount; 48-LQFP Exposed Pad
- PC-Based Bus: SPI
- Motor / System: DC Brushless
- Operating Temperature: -40 to 150
from DigiKey
BRAZOS - ELEMENTAL BLOCK FOR BLD [See More]
- Configuration: PCB Mount; 65-WFQFN Exposed Pad Module
- Operating Temperature: -40 to 105
- Motor / System: DC Brushless
- AC Input: 3 to 4
from DigiKey
Bipolar Motor Driver NMOS I ²C, SMBus 16-QSOP [See More]
- Configuration: PCB Mount; "16-SSOP (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Motor / System: DC Brushless; Bipolar
- AC Input: 3 to 6
from DigiKey
STEPPER MOTOR DRIVER, SPI, STEP/ [See More]
- Configuration: PCB Mount; 32-TQFP Exposed Pad
- PC-Based Bus: SPI, Step/Direction
- Motor / System: Bipolar
- Operating Temperature: -40 to 125
from OMEGA Engineering, Inc.
The 130 Series reversing speed control is designed to provide instant reversing, quick precise stopping or rapid cycling for a wide range of DC motor applications. The 130 Series reversing control outperforms other dynamic braking and reversing controls by utilizing unique zerospeed detect and... [See More]
- Configuration: PCB Mount
- Operating Temperature: -10 to 45
- Power: 14.92 to 1492
- AC Input: 120 to 240
from Data Device Corporation (DDC)
The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments. [See More]
- Configuration: PCB Mount
- Phase : Three Phase
- Operating Temperature: -40 to 100
- Voltage: 100
from Data Device Corporation (DDC)
The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits. Fully Integrated, Plug & Play Bus... [See More]
- Configuration: PCB Mount
- Voltage: 600 to 1200
- PC-Based Bus: CANbus; RS232; RS422; RS485; TTL
- Continuous Current: 75
from Data Device Corporation (DDC)
PW-82336. Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR). The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized... [See More]
- Configuration: PCB Mount
- Product: Pulse Width Modulation Drive
- Motor / System: DC Brushless
- Operating Temperature: -55 to 125