DC Servomotor Motor Speed Controllers
from Dart Controls, Inc.
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]
- Motor / System: DC Brushless; DC Servo; AC Servo
- Product: Variable Speed
- Axes: 1.0
- PC-Based Bus: TTL
from PERFORMANCE CONTROLS, INC.®
The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are... [See More]
- Motor / System: DC Brushed; DC Servo
- Configuration: Stand Alone
- Operating Temperature: 0 to 50
- DC Input: 24 to 48
from PERFORMANCE CONTROLS, INC.®
The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo motor in torque or... [See More]
- Motor / System: DC Servo
- Configuration: Stand Alone
- Operating Temperature: -40 to 80
- DC Input: 10 to 12
from PERFORMANCE CONTROLS, INC.®
The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10 °C to 175 °C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo motor in torque or... [See More]
- Motor / System: DC Servo
- Configuration: Stand Alone
- Operating Temperature: -10 to 175
- DC Input: 20 to 30
from PERFORMANCE CONTROLS, INC.®
Surgical hand tool manufacturers are constantly challenged to minimize motor generated heat in the tool while also minimizing the weight without sacrificing the power. PCI has joined the battle by partnering with OEMs and applying our knowledge of and techniques for precise control of PWM power to... [See More]
- Motor / System: DC Brushless; DC Servo
- DC Input: 10 to 12
- Configuration: Stand Alone
- Voltage: 30