Analog Feedback Motor Speed Controllers
from Yaskawa America, Inc. - Drives Division
1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]
- Operating Mode: Position; Analog; Voltage; Torque; Slave; Other; Closed Loop
- Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
- Axes: 1.0
- Power: 373 to 560
from Critical Velocity Enterprises, LLC
The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting protects the controller and motor... [See More]
- Operating Mode: Analog
- Power: 230
- Motor / System: DC Brushed
- Operating Temperature: -40 to 60
from Dart Controls, Inc.
Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz. A speed... [See More]
- Operating Mode: Analog
- Motor / System: DC Brushed
- Axes: 1.0
- Product: Battery Controlled; Pulse Width Modulation Drive; Variable Speed
from Electro-Sensors, Inc.
Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]
- Operating Mode: Position; Analog; Velocity; Slave
- Motor / System: AC Servo
- Axes: 1.0
- PC-Based Bus: RS232; RS422; RS485
from Eaton Corporation - Drives
These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]
- Operating Mode: Analog
- Motor / System: Sensorless Vector
- Axes: 1.0
- Power: 187
from Critical Velocity Enterprises, LLC
Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic Controller... [See More]
- Operating Mode: Analog
- Power: 390
- Motor / System: DC Brushed
- Operating Temperature: -40 to 60
from Dart Controls, Inc.
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time... [See More]
- Operating Mode: Analog
- Motor / System: DC Brushed
- Axes: 1.0
- Product: Battery Controlled; Pulse Width Modulation Drive; Variable Speed
from Electro-Sensors, Inc.
MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]
- Operating Mode: Position; Analog; Velocity; Slave
- PC-Based Bus: RS422
- Axes: 1.0
- Operating Temperature: 0 to 50
from Eaton Corporation - Drives
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]
- Operating Mode: Analog
- Motor / System: Sensorless Vector
- Axes: 1.0
- Power: 187
from Critical Velocity Enterprises, LLC
Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps,... [See More]
- Operating Mode: Analog
- Power: 540
- Motor / System: DC Brushed
- Operating Temperature: -40 to 85
from Electro-Sensors, Inc.
Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]
- Operating Mode: Position; Analog; Velocity; Slave
- Motor / System: Synchronous
- Axes: 1.0
- PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
from Critical Velocity Enterprises, LLC
This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control: Analog: Use any... [See More]
- Operating Mode: Analog
- Power: 540
- Motor / System: DC Brushed
- Operating Temperature: -40 to 85
from Critical Velocity Enterprises, LLC
Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for... [See More]
- Operating Mode: Analog
- Power: 840
- Motor / System: DC Brushed
- Operating Temperature: -40 to 100
from Critical Velocity Enterprises, LLC
Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to 30k pot for... [See More]
- Operating Mode: Analog
- Power: 580
- Motor / System: DC Brushed
- Operating Temperature: -40 to 85