Control Panel Motor Speed Controllers

59 Results
FRENIC-Mini (C2) AC Drive -- FRN0001C2S-2U
from Fuji Electric Corp. of America

Fuji Electric ’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of... [See More]

  • Setup: Control Panel
  • Power: 93.27
  • Motor / System: Induction; Synchronous; Sensorless Vector
  • Product: Variable Speed
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 0.5-0.75 HP -- CIMR-G7U20P41
from Yaskawa America, Inc. - Drives Division

1/2 - 500 HP. This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and... [See More]

  • Setup: Computer; Control Panel
  • Motor / System: Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 373 to 560
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 125 HP ND / 100 HP HD, Flange Mount -- GA80U5125AWM
from Yaskawa America, Inc. - Drives Division

3/4 - 1000 HP. The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you ’ll enjoy effortless setup with GA800 ’s high-resolution display and connection to your... [See More]

  • Setup: Computer; Control Panel
  • Power: 74615
  • Motor / System: Induction; Synchronous
  • Product: Variable Speed
V1000-4X Microdrive (VFD), 240V 1-Phase, 0.125-0.25 HP, NEMA 4X -- CIMR-VUBA0001GAA
from Yaskawa America, Inc. - Drives Division

1/8 - 25 HP. The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in... [See More]

  • Setup: Computer; Control Panel
  • Motor / System: Vector Feedback
  • Axes: 1.0
  • Power: 93.27 to 187
Variable Frequency Drive Motor Speed Controller -- A700 Series
from Magnatex Pumps, Inc.

Advanced performance makes it possible to support a wide range of variable speed applications from conveyance and chemical machines to line control applications such as winding and printing machines. Improved flexibility allows users to tailor their VFD to meet their application requirements. Real... [See More]

  • Setup: Control Panel
  • Product: Variable Speed
  • Axes: 1.0
  • PC-Based Bus: RS485
MVX9000 Series -- MVXF25A0-1
from Eaton Corporation - Drives

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and... [See More]

  • Setup: Control Panel
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • Power: 187
Armature DC Converters -- TPD32 EV
from Gefran

The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran ’s years of experience in the field of DC motor speed control. TPD32 EV is available in a wide range of motor power ratings and power... [See More]

  • Setup: Control Panel
  • Operating Temperature: 0 to 50
  • PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485; Modbus RTU
  • AC Input: 230 to 690
Closed Loop Motor Speed Controller -- MS320
from Electro-Sensors, Inc.

Closed Loop Motor Speed Controller. Features. • Security lockout. • Diagnostics for easy troubleshooting. • Isolated speed reference signal. • 0.02% speed regulation in master and follower mode. • Complete I/O isolation. The MS320 is a cost-effective way to add digital PID... [See More]

  • Setup: Control Panel
  • Motor / System: AC Servo
  • Axes: 1.0
  • PC-Based Bus: RS232; RS422; RS485
Commander SK Series General Purpose AC Drive -- SK2201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 4000
Servo System -- ASDA-A2 Series
from Delta Electronics (Americas)

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series... [See More]

  • Setup: Manual; Control Panel; Other; MODBUS (Serial)
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 100 to 15000
100F
from Northwest Envirofan

Controls, 2 Fan Infinite Speed Control - 120V [See More]

  • Setup: Control Panel
  • AC Input: 120
Programmable DC Speed Control -- OMDC-MD
from OMEGA Engineering, Inc.

The OMDC-MD Series is a compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes the OMDC-MD series speed control the ultimate... [See More]

  • Setup: Computer; Control Panel
  • Product: MCU
  • Motor / System: Linear
  • Operating Temperature: -10 to 45
DC Drive Digital SCR Control -- MD10 / MD3 Series
from Dart Controls, Inc.

A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. [See More]

  • Setup: Manual; Control Panel
  • Motor / System: DC Brushed
  • Axes: 1.0
  • Power: 373
Variable Frequency Drive Motor Speed Controller -- D700 Series
from Magnatex Pumps, Inc.

Low Cost Sub-Micro VFD. Digital setting dial with integrated display, making configuration fast and easy. Control remotely or with built-in digital control. Low cost and Mitsubishi Electric quality ensure solid solutions. Magnetic Flux Vector Control with auto-tuning. Safety stop function [See More]

  • Setup: Control Panel
  • Product: Variable Speed
  • Axes: 1.0
  • Configuration: Panel Mount
NFX9000 Series -- NFXF25A0-1
from Eaton Corporation - Drives

Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton ’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive ’s performance to suit... [See More]

  • Setup: Control Panel
  • Motor / System: Sensorless Vector
  • Axes: 1.0
  • Power: 187
Armature DC Converters -- TPD32 Series
from Gefran

The SIEIDrive - TPD32 series of digital converters is available in a wide range of motor power ratings and power supply types for solutions using both two quadrant and four quadrant operation. Designed to minimise user system requirements, the TPD32 offers a range of functions and dedicated... [See More]

  • Setup: Control Panel
  • Operating Temperature: 0 to 50
  • PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485; Modbus RTU
  • AC Input: 230 to 690
MicroSpeed Controller -- MS196
from Electro-Sensors, Inc.

MicroSpeed Controller. Features. • 0.01% speed regulation in Master Mode. • Zero cumulative error in Follower Mode. • Isolated drive reference voltage. • Incremental speed adjustment for operator control. • Diagnostics for easy troubleshooting. • DIN standard steel... [See More]

  • Setup: Control Panel
  • PC-Based Bus: RS422
  • Axes: 1.0
  • Operating Temperature: 0 to 50
Commander SK Series General Purpose AC Drive -- SK3201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 11000
Servo System -- ASDA-A2-E EtherCAT
from Delta Electronics (Americas)

Delta ’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time,... [See More]

  • Setup: Manual; Control Panel; Other; MODBUS (Serial)
  • Motor / System: DC Brushless; AC Servo; Linear (optional feature)
  • Axes: 1.0
  • Power: 400 to 7500
105F
from Northwest Envirofan

Controls, 5 Fan Infinite Speed - 120V [See More]

  • Setup: Control Panel
  • AC Input: 120
Programmable DC Speed Control -- OMDC-MDPlus
from OMEGA Engineering, Inc.

The OMDC-MD Plus Series DC motor controller is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The OMDC-MD Plus control system also features a unique, isolated 4 to 20 mA input and output for easy integration... [See More]

  • Setup: Computer; Control Panel
  • Product: MCU
  • Motor / System: Linear
  • Operating Temperature: -10 to 45
SMART Speed Pot -- ASP10 Series
from Dart Controls, Inc.

The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with... [See More]

  • Setup: Control Panel
  • Motor / System: DC Brushless; DC Servo; AC Servo
  • Axes: 1.0
  • Product: Variable Speed
Variable Frequency Drive Motor Speed Controller -- E560 Series
from Magnatex Pumps, Inc.

The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control. Auto-tuning. Selectable cooling fan operation mode. Adjustable carrier frequency (0.7kHz to 14.5kHz). Compatible with FR-PU04 user interface. UL & cUL listed / CE marked [See More]

  • Setup: Control Panel
  • Product: Variable Speed
  • Axes: 1.0
  • Configuration: Panel Mount
Field-Oriented Vector Inverter -- ADV200
from Gefran

The new inverter series “SIEIDrive ADV200 ” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range... [See More]

  • Setup: Control Panel
  • Power: 750 to 1.65E6
  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Modbus RTU, EtherCAT, GDnet, PROFINET
Synchronous Controller for Motor Drives -- MS332
from Electro-Sensors, Inc.

Synchronous Controller for Motor Drives. Features. • Index-follower (event/phase synchronization),. Ratio-follower (electronic line-shaft) and Master modes. • Smooth, tight closed-loop PID control re-calculates. 1024 times/s. • 6 digit setpoint precision with full decimal point... [See More]

  • Setup: Control Panel
  • Motor / System: Synchronous
  • Axes: 1.0
  • PC-Based Bus: RS232 (optional feature); RS422 (optional feature); RS485 (optional feature)
Commander SK Series General Purpose AC Drive -- SK4201
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 18500
Servo System -- ASDA-B2 Series
from Delta Electronics (Americas)

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its... [See More]

  • Setup: Manual; Control Panel; Other; MODBUS (Serial)
  • Motor / System: DC Brushless; AC Servo
  • Axes: 1.0
  • Power: 100 to 3000
105FR
from Northwest Envirofan

Controls, 5 Fan Infinite Speed Control with built in Reversing Switch [See More]

  • Setup: Control Panel
Variable Frequency Drive Motor Speed Controller -- E700 Series
from Magnatex Pumps, Inc.

lsquo;Big Drive ’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range. All capacities have built-in brake chopper. USB communications for fast commissioning. Standard... [See More]

  • Setup: Control Panel
  • Product: Variable Speed
  • Axes: 1.0
  • PC-Based Bus: RS485; USB
Vector Inverter For Lifts With Asynchronous Motors -- ADL100
from Gefran

Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only. • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*). • (*) digital encoder card in ADL120 versions only. •... [See More]

  • Setup: Control Panel
  • Power: 4000 to 45000
  • Motor / System: Sensorless Vector
  • PC-Based Bus: RS232; Modbus RTU
Commander SK Series General Purpose AC Drive -- SK5401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 75000
150F
from Northwest Envirofan

Controls, 8 Fan Infinite Speed - 120V [See More]

  • Setup: Control Panel
  • AC Input: 120
Variable Frequency Drive Motor Speed Controller -- F700 Series
from Magnatex Pumps, Inc.

Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1). Built-in EMC filter. FR-DU07 programming dial and FR-Configurator programming software. Bi-directional coasting motor restart. RS-485... [See More]

  • Setup: Control Panel
  • Product: Variable Speed
  • Axes: 1.0
  • PC-Based Bus: RS485
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL200
from Gefran

The SIEIDrive ADL200 is the result of GEFRAN ’s experience in the civil lift engineering sector, gained from its commitment to working in close partnership with leading operators in the sector to develop technical solutions and application programs. The ADL200 integrates the most complete and... [See More]

  • Setup: Control Panel
  • Power: 1100 to 75000
  • Motor / System: Sensorless Vector
  • PC-Based Bus: RS485; Modbus RTU
Commander SK Series General Purpose AC Drive -- SK6401
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 110000
200F
from Northwest Envirofan

Controls, 12 Fan Infinite Speed - 120 V [See More]

  • Setup: Control Panel
  • AC Input: 120
Vector Inverter For Lifts With Synchronous/Asynchronous Motors -- ADL300
from Gefran

ADL300 AC Lift Drive Series for Gearless and Geared Elevator systems. The ADL300 Series, suitable for new installations and modernization, encompasses safety, comfort, and cost advantages besides a long life reliability, being the ideal drive for modern high demanding elevator systems. Product at a... [See More]

  • Setup: Control Panel
  • Power: 1100 to 75000
  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen
Commander SK Series General Purpose AC Drive -- SKA1100025
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 250
Vector Inverter For Motors Brushless With Built-in Power Recovery -- AVRy
from Gefran

The AVRy series inverter offers the latest technology to meet the high demands of today ’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy ’s advanced... [See More]

  • Setup: Control Panel
  • Power: 11000 to 27000
  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; PROFIBUS; RS485
Commander SK Series General Purpose AC Drive -- SKB1100075
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 750
Vector Inverter For Water Treatment And HVAC Systems -- ADV200 WA
from Gefran

Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised functions, offer... [See More]

  • Setup: Control Panel
  • Power: 1500 to 1.20E6
  • Motor / System: Vector Feedback
  • PC-Based Bus: CANopen; DeviceNet; Ethernet; PROFIBUS; RS485; Ethercat, BACnet, LonWorks
Commander SK Series General Purpose AC Drive -- SKC3400220
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 2200
Commander SK Series General Purpose AC Drive -- SKD3200400
from Nidec Control Techniques

Commander SK is a compact, easy-to-use general purpose drive that simplifies the installation and configuration of the drive to save time, yet has the performance and depth of functions required to solve more complex applications challenges, delivering superior value and motor control. All drives in... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel; Handheld (optional feature)
  • Motor / System: Induction; Sensorless Vector
  • Axes: 1.0
  • Power: 4000
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Setup: EPROM; Control Panel
  • Power: 609
  • Axes: 1.0 to 1.5
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync, CAN
Large Packaged AC Drives -- LPSP-x40050N
from Nidec Control Techniques

Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 37000
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Setup: EPROM; Computer; Control Panel
  • Power: 47450
  • Axes: 1.0
  • Product: Variable Speed
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Setup: EPROM; Computer; Control Panel
  • Power: 95500
  • Axes: 1.0
  • Product: Variable Speed
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Setup: EPROM; Computer; Control Panel
  • Power: 160650
  • Axes: 1.0
  • Product: Variable Speed
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Power: 70500
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Power: 95500
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Power: 160650
  • Axes: 1.0
  • PC-Based Bus: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
Unidrive M Series AC and Servo Drive -- M700-03200050
from Nidec Control Techniques

Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions. Scalable machine... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Vector Feedback; AC Servo
  • Axes: 1.0
  • Power: 1119
Unidrive M100 AC Drive -- M100-011 00017
from Nidec Control Techniques

Unidrive M100 AC drive - Value drive with quality and performance for open loop applications. 0.33hp - 10hp (0.25kW - 7.5kW). 100V / 200V / 400V. M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques ’ proven quality and class... [See More]

  • Setup: EPROM; Control Panel
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive
  • Axes: 1.0
  • Power: 246
Unidrive M200 AC Drive -- M200-011 00017
from Nidec Control Techniques

Unidrive M200 AC drive - Flexible machine integration through communications. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M200 adds useful networking capability, additional I/O and improved motor control performance. Easy upgrade for existing Commander SK users. M200 delivers... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Axes: 1.0
  • Power: 246
Unidrive M300 AC Drive -- M300-011 00017
from Nidec Control Techniques

Unidrive M300 AC drive - Enhance throughput with Machine Safety. 0.33hp - 30hp (0.25kW - 22kW). 100V / 200V / 400V / 575V. M300 adds integrated Machine Safety. M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Axes: 1.0
  • Power: 246
Unidrive M400 AC Drive -- M400-011 00017
from Nidec Control Techniques

Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC. 0.33hp - 150hp (0.25kW - 110kW). 100V / 200V / 400V / 575V / 690V. M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC). Easy... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
  • Axes: 1.0
  • Power: 246
Unidrive SP Series (Free Standing) Fully Engineered AC Drive -- SP6412
from Nidec Control Techniques

Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 132000
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
  • Axes: 1.0
  • Power: 370
Unidrive SPM Series AC Drive Power Module -- SPMD1201
from Nidec Control Techniques

Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems for... [See More]

  • Setup: EPROM (optional feature); Computer; Control Panel
  • Power: 55000
  • Axes: 1.0
  • Product: Variable Speed