Integral Driver Electronics DC Servomotors
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Features: Integral or Driver Electronics; Brake (optional feature)
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 90V; 160V
from Exlar
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]
- Features: Integral or Driver Electronics; Brake (optional feature)
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Aerotech, Inc.
Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]
- Features: Integral or Driver Electronics; Brake (optional feature)
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 340.0