Dust-proof DC Servomotors
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- DC Voltage Range: 24.0 to 48.0
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Environmental Features: Dust-proof; Drip-proof
- Continuous Torque: 7.4
- Continuous Current: 6.1
- Rotor Inertia: 1.00E-3
from Kollmorgen Corporation
Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]
- Environmental Features: Dust-proof; Waterproof
- Torque Constant: 14.16 to 387
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW