Integral Brake DC Servomotors

28 Results
Motors - AC, DC -- 2171-EMMB-AS-40-01-K-S30MB-ND [EMMB-AS-40-01-K-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.1340
  • DC Voltage Range: 300.0
  • Continuous Torque: 2.8
Motors - AC, DC -- 2171-EMMB-AS-40-01-S30MB-ND [EMMB-AS-40-01-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.1340
  • DC Voltage Range: 300.0
  • Continuous Torque: 2.8
Motors - AC, DC -- 2171-EMMB-AS-60-02-K-S30MB-ND [EMMB-AS-60-02-K-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.2680
  • DC Voltage Range: 300.0
  • Continuous Torque: 5.7
Motors - AC, DC -- 2171-EMMB-AS-60-02-S30MB-ND [EMMB-AS-60-02-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.2680
  • DC Voltage Range: 300.0
  • Continuous Torque: 5.7
Motors - AC, DC -- 2171-EMMB-AS-60-04-K-S30MB-ND [EMMB-AS-60-04-K-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.5361
  • DC Voltage Range: 300.0
  • Continuous Torque: 11.2
Motors - AC, DC -- 2171-EMMB-AS-60-04-S30MB-ND [EMMB-AS-60-04-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.5361
  • DC Voltage Range: 300.0
  • Continuous Torque: 11.2
Motors - AC, DC -- 2171-EMMB-AS-80-07-K-S30MB-ND [EMMB-AS-80-07-K-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 1.01
  • DC Voltage Range: 300.0
  • Continuous Torque: 21.2
Motors - AC, DC -- 2171-EMMB-AS-80-07-S30MB-ND [EMMB-AS-80-07-S30MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 1.01
  • DC Voltage Range: 300.0
  • Continuous Torque: 21.2
Motors - AC, DC -- 2171-EMME-AS-40-M-LV-AMB-ND [EMME-AS-40-M-LV-AMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.2680
  • DC Voltage Range: 360.0
  • Continuous Torque: 1.9
Motors - AC, DC -- 2171-EMME-AS-40-S-LV-AMB-ND [EMME-AS-40-S-LV-AMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.1474
  • DC Voltage Range: 360.0
  • Continuous Torque: 1.1
Motors - AC, DC -- 2171-EMMT-AS-100-L-HS-RMB-ND [EMMT-AS-100-L-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 2.51
  • DC Voltage Range: 680.0
  • Continuous Torque: 58.4
Motors - AC, DC -- 2171-EMMT-AS-100-M-HS-RMB-ND [EMMT-AS-100-M-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 2.37
  • DC Voltage Range: 680.0
  • Continuous Torque: 55.8
Motors - AC, DC -- 2171-EMMT-AS-100-S-HS-RMB-ND [EMMT-AS-100-S-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 1.94
  • DC Voltage Range: 680.0
  • Continuous Torque: 45.1
Motors - AC, DC -- 2171-EMMT-AS-150-L-HS-R3MB-ND [EMMT-AS-150-L-HS-R3MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 8.55
  • DC Voltage Range: 680.0
  • Continuous Torque: 256.7
Motors - AC, DC -- 2171-EMMT-AS-150-L-HT-R2MB-ND [EMMT-AS-150-L-HT-R2MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 5.57
  • DC Voltage Range: 680.0
  • Continuous Torque: 351.4
Motors - AC, DC -- 2171-EMMT-AS-150-M-HS-R2MB-ND [EMMT-AS-150-M-HS-R2MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 5.71
  • DC Voltage Range: 680.0
  • Continuous Torque: 239.9
Motors - AC, DC -- 2171-EMMT-AS-150-M-HV-R3MB-ND [EMMT-AS-150-M-HV-R3MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 6.63
  • DC Voltage Range: 680.0
  • Continuous Torque: 119.5
Motors - AC, DC -- 2171-EMMT-AS-190-L-HT-R3MB-ND [EMMT-AS-190-L-HT-R3MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 11.56
  • DC Voltage Range: 680.0
  • Continuous Torque: 729.3
Motors - AC, DC -- 2171-EMMT-AS-190-M-HS-R3MB-ND [EMMT-AS-190-M-HS-R3MB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 9.95
  • DC Voltage Range: 680.0
  • Continuous Torque: 523.1
Motors - AC, DC -- 2171-EMMT-AS-60-L-HS-RMB-ND [EMMT-AS-60-L-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.5495
  • DC Voltage Range: 680.0
  • Continuous Torque: 11.5
Motors - AC, DC -- 2171-EMMT-AS-60-M-HS-RMB-ND [EMMT-AS-60-M-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.4155
  • DC Voltage Range: 680.0
  • Continuous Torque: 8.9
Motors - AC, DC -- 2171-EMMT-AS-60-S-HS-RMB-ND [EMMT-AS-60-S-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.2546
  • DC Voltage Range: 680.0
  • Continuous Torque: 5.3
Motors - AC, DC -- 2171-EMMT-AS-60-S-LS-RMB-ND [EMMT-AS-60-S-LS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.2546
  • DC Voltage Range: 325.0
  • Continuous Torque: 5.3
Motors - AC, DC -- 2171-EMMT-AS-80-H-HS-RMB-ND [EMMT-AS-80-H-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 1.43
  • DC Voltage Range: 565.0
  • Continuous Torque: 30.1
Motors - AC, DC -- 2171-EMMT-AS-80-M-HS-RMB-ND [EMMT-AS-80-M-HS-RMB from Festo Corporation]
from DigiKey

SERVO MOTOR [See More]

  • Features: Brake
  • Output Power: 0.9248
  • DC Voltage Range: 680.0
  • Continuous Torque: 19.5
Tendo®-PM 41 DC Motor
from Mayr Corporation

Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]

  • Features: Brake
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Direct Drive Housed Rotary Motors -- LDD 1830A
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Features: Brake
  • Torque Constant: 1572
  • Commutation: Brushless
  • Output Power: 0.9596
Direct Drive Housed Rotary Motors -- LDD 1830B
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Features: Brake
  • Torque Constant: 701
  • Commutation: Brushless
  • Output Power: 0.8912