Square Body DC Servomotors
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Motor Shape: Square Body
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- DC Voltage Range: 24.0 to 48.0
from ElectroCraft
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]
- Motor Shape: Square Body
- DC Voltage Range: 325.0
- Commutation: Brushless
- Torque Constant: 79
from 3X Motion Technologies Co., Ltd
Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options. Engineered with precision, featuring an 8-pole 3-phase configuration, it... [See More]
- Motor Shape: Square Body
- DC Voltage Range: 36.0
- Commutation: Brushless
- Output Power: 63
from GEEPLUS Inc.
With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application... [See More]
- Motor Shape: Square Body
- Units: Metric
- Commutation: Brushless
- Shaft Size: 1.654
from Yaskawa America, Inc. - Motion Division
11W – 33W, 20 bit encoder. The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features. Highlights: Low inertia. High resolution... [See More]
- Motor Shape: Square Body
- Standard DC Voltage: 24V
- Commutation: Brushless
- Output Power: 0.0147
from ElectroCraft
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]
- Motor Shape: Square Body
- DC Voltage Range: 325.0
- Commutation: Brushless
- Torque Constant: 97.9
from Pittman Motors
PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]
- Motor Shape: Square Body
- DC Voltage Range: 325.0
- Commutation: Brushless
- Torque Constant: 16.1
from Kollmorgen Corporation
Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes... [See More]
- Motor Shape: Square Body
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent-Excited
- DC Voltage Range: 24.0 to 48.0
from Exlar
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]
- Motor Shape: Square Body
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 90V; 160V
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Motor Shape: Square Body
- Continuous Torque: 3.8
- Continuous Current: 4.5
- Rotor Inertia: 2.60E-4
from Changzhou Fulling Motor Co., Ltd
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]
- Motor Shape: Square Body
- Continuous Current: 3.6
- Torque Constant: 37.52
- Continuous Torque: 8.5
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Pittman Motors
PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]
- Motor Shape: Square Body
- Output Power: 0.2252
- Commutation: Brushless
- Continuous Current: 2
from Aerotech, Inc.
Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 340.0
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 4.0
- Continuous Current: 5
- Rotor Inertia: 9.90E-4
from Changzhou Fulling Motor Co., Ltd
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]
- Motor Shape: Square Body
- Continuous Current: 9.3
- Torque Constant: 67.97
- Continuous Torque: 33.7
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Motor Shape: Square Body
- Standard DC Voltage: 48V
- Commutation: Brushless
- DC Voltage Range: 48.0
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 7.4
- Continuous Current: 6.1
- Rotor Inertia: 1.00E-3
from Changzhou Fulling Motor Co., Ltd
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]
- Motor Shape: Square Body
- Continuous Current: 18.9
- Torque Constant: 79.58
- Continuous Torque: 83.9
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Pittman Motors
PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]
- Motor Shape: Square Body
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 12V; 24V; 48V
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 7.8
- Continuous Current: 4.8
- Rotor Inertia: 1.00E-3
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 5.0
- Continuous Current: 6.6
- Rotor Inertia: 0.0018
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]
- Motor Shape: Square Body
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 6.9
- Continuous Current: 6.8
- Rotor Inertia: 0.0027
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 5.0
- Continuous Current: 5.6
- Rotor Inertia: 0.0019
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 8.0
- Continuous Current: 7.5
- Rotor Inertia: 0.0036
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 14.1
- Continuous Current: 7.4
- Rotor Inertia: 0.0140
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 30.0
- Continuous Current: 15.5
- Rotor Inertia: 0.0142
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 21.6
- Continuous Current: 15.5
- Rotor Inertia: 0.0142
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 24.9
- Continuous Current: 9.4
- Rotor Inertia: 0.0130
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 34.8
- Continuous Current: 10.9
- Rotor Inertia: 0.0190
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 40.4
- Continuous Current: 11.6
- Rotor Inertia: 0.0250
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Motor Shape: Square Body
- Continuous Torque: 48.2
- Continuous Current: 14.1
- Rotor Inertia: 0.0300