Permanent Magnet DC Servomotors

27 Results
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 48.0
  • Standard DC Voltage: 24V; 48V
  • Torque Constant: 2.44
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 80.0 to 340.0
Brushless DC Motor -- MDC-BL-58
from MTC Industries & Research Carmiel Ltd.

The MDC-BL-58 was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 48 VDC is 7.5 N*m... [See More]

  • DC Construction: Outer Wound; Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Tendo®-PM 41 DC Motor
from Mayr Corporation

Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brush
  • DC Voltage Range: 24.0 to 160.0
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 170.0
Coreless DC Motor With Gearhead -- C-1843
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 1.66 to 2.78
BMS Series Brushless, Slotless Rotary Motor
from Aerotech, Inc.

Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 340.0
  • Commutation: Brushless
  • Torque Constant: 15.58 to 82.13
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 320.0
Coreless DC Motor With Gearhead -- C-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 1.66 to 3.47
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 300.0
Coreless DC Motor With Gearhead -- C-2144
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 400.0
Coreless DC Motor With Gearhead -- C-2344
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 300.0
Coreless DC Motor With Gearhead -- C-3264
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Series C21 -- Model C21-B-175
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 12V
  • Commutation: Brush
  • DC Voltage Range: 18.0
Series C26 -- Model C26-D-100
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-1539
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 1.15 to 2.38
Series C33 -- Model C33-E-100
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 1.95 to 3.91
Series C40 -- Model C40-A-200
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-2564
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 2.27 to 4.52
Series S23 -- Model S23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-2581
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 3.02 to 6.05
Series S28 -- Model S28-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Series SR15 -- Model SR15-I-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 150 oz-in. Excellent Torque to Weight Ratio. 1.5 ” Motor Diameter is Ideal for. Restricted Space Applications. High RPM Operation [See More]

  • DC Construction: Permanent Magnet
  • Torque Constant: 1.37
  • Commutation: Brush
  • Output Power: 0.0335