2 HP DC Servomotors
from Kollmorgen Corporation
Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Torque Constant: 14.16 to 387
- Commutation: Brushless
- Output Power: 0.2412 to 7.64
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 90V; 160V
from Mitsubishi Electric Automation, Inc.
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series. Low-inertia Motor : HF-KP Series. Linear Servo Motor : LM-F Series. Direct Drive Servo Motor : TM-RB Series [See More]
- Output Power: 2 HP
- Continuous Current: 14 to 64
- Output Power: 1.01 to 4.69
- Continuous Torque: 70.8 to 575.2