Brush DC Servomotors

21 Results
Series C21 -- Model C21-B-175
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0 to 120.0
Brush Commutated DC Servo Motors -- 14201 Series
from Pittman Motors

PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]

  • Commutation: Brush
  • DC Voltage Range: 12.0 to 60.6
  • Standard DC Voltage: 12V; 24V; 48V
  • Torque Constant: 3.72 to 18.93
Coreless DC Motor With Gearhead -- C-1843
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Torque Constant: 1.66 to 2.78
GM2320-16
from Servo Systems, Inc.

2.3 " Frame Size DC Brush Servo Motor [See More]

  • Commutation: Brush
  • Output Power: 0.1200
  • Torque Constant: 21.44
  • Shaft Speed: 4000
DC Coreless Motors
from Adamant Namiki Jewel Co., Ltd

Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • DC Voltage Range: 2.5 to 24.0
Tendo®-PM 41 DC Motor
from Mayr Corporation

Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 160.0
Series C26 -- Model C26-D-100
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- C-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Torque Constant: 1.66 to 3.47
Series C33 -- Model C33-E-100
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- C-2144
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • DC Voltage Range: 18.0 to 36.0
Series C40 -- Model C40-A-200
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- C-2344
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • DC Voltage Range: 18.0 to 36.0
Series S23 -- Model S23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- C-3264
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • DC Voltage Range: 18.0 to 36.0
Series S28 -- Model S28-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 6V; 12V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • DC Voltage Range: 18.0
Series SR15 -- Model SR15-I-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 150 oz-in. Excellent Torque to Weight Ratio. 1.5 ” Motor Diameter is Ideal for. Restricted Space Applications. High RPM Operation [See More]

  • Commutation: Brush
  • Torque Constant: 1.37
  • DC Construction: Permanent Magnet
  • Output Power: 0.0335
Coreless DC Motor With Gearhead -- NC-1539
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Torque Constant: 1.15 to 2.38
Coreless DC Motor With Gearhead -- NC-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Torque Constant: 1.95 to 3.91
Coreless DC Motor With Gearhead -- NC-2564
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Torque Constant: 2.27 to 4.52
Coreless DC Motor With Gearhead -- NC-2581
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Torque Constant: 3.02 to 6.05