Totally Enclosed DC Servomotors
from Yaskawa America, Inc. - Motion Division
0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]
- Environmental Features: Totally Enclosed; Drip-proof
- Continuous Current: 1.8
- Output Power: 0.0563
- Continuous Torque: 17.7
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- DC Voltage Range: 24.0 to 48.0
from Canon USA Motion Control
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications. [See More]
- Environmental Features: Totally Enclosed
- Standard DC Voltage: 24V
- Commutation: Brushless
- Continuous Current: 0.4300
from WITTENSTEIN, Inc. (formerly alpha gear drives)
dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]
- Environmental Features: Totally Enclosed
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Mayr Corporation
Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Galil
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Disc Armature
- Commutation: Brushless
- Standard DC Voltage: 48V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Magmotor Technologies, Inc.
Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
from Magmotor Technologies, Inc.
Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
from Magmotor Technologies, Inc.
Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
from Magmotor Technologies, Inc.
Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 150 oz-in. Excellent Torque to Weight Ratio. 1.5 ” Motor Diameter is Ideal for. Restricted Space Applications. High RPM Operation [See More]
- Environmental Features: Totally Enclosed
- DC Construction: Permanent Magnet
- Commutation: Brush
- Torque Constant: 1.37