72 Volt DC Servomotors
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 170.0
from Mayr Corporation
Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 24.0 to 160.0
from Pittman Motors
PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]
- Standard DC Voltage: 24V; 48V; 72V
- DC Voltage Range: 15.2 to 76.4
- Commutation: Brush
- Torque Constant: 6 to 32
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 320.0
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Standard DC Voltage: 24V; 48V; 72V
- DC Voltage Range: 15.2 to 76.4
- Commutation: Brushless
- Torque Constant: 3.02 to 15.71
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 300.0
from Pittman Motors
PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]
- Standard DC Voltage: 24V; 48V; 72V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 15.2 to 76.4
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 400.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 300.0
from Magmotor Technologies, Inc.
Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Magmotor Technologies, Inc.
Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Magmotor Technologies, Inc.
Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Magmotor Technologies, Inc.
Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0