1/4 HP DC Servomotors

4 Results
GM2340-8
from Servo Systems, Inc.

2.3 " Frame Size DC Brush Servo Motor [See More]

  • Output Power: 1/4 HP
  • Torque Constant: 10.08
  • Commutation: Brush
  • Output Power: 0.2500
Stainless Steel Servo Motors -- AKMH
from Kollmorgen Corporation

Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Torque Constant: 14.16 to 387
  • Commutation: Brushless
  • Output Power: 0.2412 to 7.64
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 90V; 160V
Instrument Grade Brushless DC Servo Motors -- N2314 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Output Power: 1/4 HP
  • Standard DC Voltage: 24V; 48V; 72V
  • Commutation: Brushless
  • DC Voltage Range: 15.2 to 76.4