English DC Servomotors

92 Results
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Units: English; Metric
  • DC Voltage Range: 325.0
  • Commutation: Brushless
  • Torque Constant: 79
Motors - AC, DC -- 1188-1169-ND [MS-R-1.3-9 from Olimex, Ltd.]
from DigiKey

Continuous Rotation DC Motor Servomotor, RC (Hobby) 82 RPM 4.8 ~ 6VDC [See More]

  • Units: English
  • Continuous Torque: 1.1
  • DC Voltage Range: 4.8 to 6.0
  • Shaft Speed: 82
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Units: English; Metric
  • DC Voltage Range: 325.0
  • Commutation: Brushless
  • Torque Constant: 97.9
Motors - AC, DC -- 1188-1170-ND [MS-R-6-40 from Olimex, Ltd.]
from DigiKey

SERVO MOTOR 6V [See More]

  • Units: English
  • Continuous Torque: 5.2
  • DC Voltage Range: 4.8 to 6.0
  • Shaft Speed: 54
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1188-MS-1.3-9-ND [MS-1.3-9 from Olimex, Ltd.]
from DigiKey

SERVOMOTOR, RC 82 RPM 4.8-6VDC [See More]

  • Units: English
  • Continuous Torque: 1.1
  • DC Voltage Range: 4.8 to 6.0
  • Shaft Speed: 82
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1188-MS-6-40-ND [MS-6-40 from Olimex, Ltd.]
from DigiKey

SERVOMOTOR RC 54 RPM 4.8-7VDC [See More]

  • Units: English
  • Continuous Torque: 5.2
  • DC Voltage Range: 4.8 to 7.0
  • Shaft Speed: 54
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1528-1076-ND [169 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC [See More]

  • Units: English
  • Continuous Torque: 1.4
  • DC Voltage Range: 5.0
  • Operating Temperature: -22 to 140
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1528-1083-ND [1142 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC [See More]

  • Units: English
  • Continuous Torque: 8.8
  • DC Voltage Range: 5.0
Motors - AC, DC -- 1528-1084-ND [1143 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC [See More]

  • Units: English
  • Continuous Torque: 1.9
  • DC Voltage Range: 5.0
Motors - AC, DC -- 1528-1087-ND [1404 from Adafruit Industries]
from DigiKey

DC Motor Servomotor, RC (Hobby) [See More]

  • Units: English
  • Continuous Torque: 5.6
Motors - AC, DC -- 1528-1089-ND [1449 from Adafruit Industries]
from DigiKey

DC Motor Servomotor, RC (Hobby) [See More]

  • Units: English
  • Continuous Torque: 1.4
Motors - AC, DC -- 1528-1090-ND [1450 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC [See More]

  • Units: English
  • Continuous Torque: 1.6
  • DC Voltage Range: 6.0
Motors - AC, DC -- 1528-1110-ND [2201 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC [See More]

  • Units: English
  • Continuous Torque: 0.5
  • DC Voltage Range: 4.8
Motors - AC, DC -- 1528-1111-ND [2307 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC [See More]

  • Units: English
  • Continuous Torque: 3.1
  • DC Voltage Range: 6.0
Motors - AC, DC -- 1528-1496-ND [154 from Adafruit Industries]
from DigiKey

Continuous Rotation DC Motor Servomotor, RC (Hobby) 5VDC [See More]

  • Units: English
  • Continuous Torque: 2.8
  • DC Voltage Range: 5.0
Motors - AC, DC -- 1528-1501-ND [2442 from Adafruit Industries]
from DigiKey

Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 5VDC [See More]

  • Units: English
  • Continuous Torque: 1.3
  • DC Voltage Range: 5.0
  • Shaft Speed: 130
Motors - AC, DC -- 1528-155-ND [155 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC [See More]

  • Units: English
  • DC Voltage Range: 5.0
Motors - AC, DC -- 1528-2407-ND [3614 from Adafruit Industries]
from DigiKey

Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Absolute 6VDC [See More]

  • Units: English
  • Continuous Torque: 1.9
  • DC Voltage Range: 6.0
  • Shaft Speed: 120
Motors - AC, DC -- 1528-4326-ND [4326 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 3 ~ 6VDC [See More]

  • Units: English
  • Continuous Torque: 1.4
  • DC Voltage Range: 3.0 to 6.0
  • Operating Temperature: -22 to 140
Motors - AC, DC -- 1528-5298-ND [5298 from Adafruit Industries]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC [See More]

  • Units: English
  • Continuous Torque: 0.0
  • DC Voltage Range: 4.8 to 6.0
  • Operating Temperature: 32 to 131
Motors - AC, DC -- 1528-5592-ND [5592 from Adafruit Industries]
from DigiKey

MICRO SERVO WITH ALLIGATOR CLIPS [See More]

  • Units: English
  • DC Voltage Range: 5.0
Motors - AC, DC -- 1568-09065-ND [09065 from SparkFun Electronics]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC [See More]

  • Units: English
  • DC Voltage Range: 6.0
Motors - AC, DC -- 1568-10333-ND [10333 from SparkFun Electronics]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC [See More]

  • Units: English
  • DC Voltage Range: 6.0
Motors - AC, DC -- 1568-11965-ND [11965 from SparkFun Electronics]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC [See More]

  • Units: English
  • Operating Temperature: 5 to 158
  • DC Voltage Range: 6.0
Motors - AC, DC -- 1568-14210-ND [14210 from SparkFun Electronics]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC [See More]

  • Units: English
  • Continuous Torque: 0.7
  • DC Voltage Range: 4.8
Motors - AC, DC -- 1568-14760-ND [14760 from SparkFun Electronics]
from DigiKey

Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC [See More]

  • Units: English
  • Continuous Torque: 2.8
  • DC Voltage Range: 6.0
Motors - AC, DC -- 1568-16413-ND [16413 from SparkFun Electronics]
from DigiKey

Continuous Rotation DC Motor Servomotor, RC (Hobby) 90 RPM Incremental 3 ~ 9VDC [See More]

  • Units: English
  • Gearbox Ratio: 48
  • DC Voltage Range: 3.0 to 9.0
  • Shaft Speed: 90
Automation Grade Brushless DC Servo Motors -- AB23000
from Pittman Motors

PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]

  • Units: English; Metric
  • DC Voltage Range: 325.0
  • Commutation: Brushless
  • Torque Constant: 16.1
Brushless Servo Motor with 1000-Line Encoder -- BLM-N23-50-1000-B
from Galil

Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]

  • Units: English
  • DC Construction: Disc Armature
  • Commutation: Brushless
  • Standard DC Voltage: 48V
Servo Motor -- 10-65-100
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1730
  • Output Power: 0.0036
  • Continuous Torque: 0.0
Smart Motor -- SM17205D
from Moog Animatics

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]

  • Units: English; Metric
  • Continuous Torque: 3.8
  • Continuous Current: 4.5
  • Rotor Inertia: 2.60E-4
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Units: English; Metric
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 90V; 160V
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brush Commutated DC Servo Motors -- 14201 Series
from Pittman Motors

PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 60.6
Servo Motor -- 10-65-118
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0590
  • Output Power: 0.0054
  • Continuous Torque: 0.0
Smart Motor -- SM23165D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 4.0
  • Continuous Current: 5
  • Rotor Inertia: 9.90E-4
BMS Series Brushless, Slotless Rotary Motor
from Aerotech, Inc.

Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]

  • Units: English; Metric
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 340.0
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motor / Integrated Controller -- 1.7"x2.2" Series
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Units: English; Metric
  • DC Voltage Range: 27.6
  • Commutation: Brushless
  • Torque Constant: 8.48
Servo Motor -- 10-65-69
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1390
  • Output Power: 0.0031
  • Continuous Torque: 0.0
Smart Motor -- SM23165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 7.4
  • Continuous Current: 6.1
  • Rotor Inertia: 1.00E-3
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 12.0
Servo Motor -- 10-65-71
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0350
  • Output Power: 0.0034
  • Continuous Torque: 0.0
Smart Motor -- SM23165MT-IP
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 7.8
  • Continuous Current: 4.8
  • Rotor Inertia: 1.00E-3
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Instrument Grade Brushless DC Servo Motors -- 1.7"X1.5" Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Servo Motor -- 10-65-84
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0520
  • Output Power: 0.0049
  • Continuous Torque: 0.0
Smart Motor -- SM23205D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 5.0
  • Continuous Current: 6.6
  • Rotor Inertia: 0.0018
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Units: English; Metric
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • Standard DC Voltage: 12V; 24V; 48V
Servo Motor -- 10-65-85
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0430
  • Output Power: 0.0021
  • Continuous Torque: 0.0
Smart Motor -- SM23305D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 6.9
  • Continuous Current: 6.8
  • Rotor Inertia: 0.0027
Series C21 -- Model C21-B-175
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-86
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Torque: 0.0
  • Output Power: 0.0038
  • Shaft Speed: 6200
Smart Motor -- SM23375D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 5.0
  • Continuous Current: 5.6
  • Rotor Inertia: 0.0019
Series C26 -- Model C26-D-100
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-89
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0180
  • Output Power: 0.0024
  • Continuous Torque: 0.0
Smart Motor -- SM23405D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 8.0
  • Continuous Current: 7.5
  • Rotor Inertia: 0.0036
Series C33 -- Model C33-E-100
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-92
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0430
  • Output Power: 0.0043
  • Continuous Torque: 0.0
Smart Motor -- SM34165D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 14.1
  • Continuous Current: 7.4
  • Rotor Inertia: 0.0140
Series C40 -- Model C40-A-200
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 11-65-113
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0740
  • Output Power: 0.0056
  • Continuous Torque: 0.0
Smart Motor -- SM34165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 30.0
  • Continuous Current: 15.5
  • Rotor Inertia: 0.0142
Series S23 -- Model S23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 11-65-42
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Torque: 0.0
  • Output Power: 0.0047
  • Shaft Speed: 6700
Smart Motor -- SM34165MT-IP
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 21.6
  • Continuous Current: 15.5
  • Rotor Inertia: 0.0142
Series S28 -- Model S28-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 11-65-52
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0650
  • Output Power: 0.0058
  • Continuous Torque: 0.0
Smart Motor -- SM34205D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 24.9
  • Continuous Current: 9.4
  • Rotor Inertia: 0.0130
Series SR15 -- Model SR15-I-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 150 oz-in. Excellent Torque to Weight Ratio. 1.5 ” Motor Diameter is Ideal for. Restricted Space Applications. High RPM Operation [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Torque Constant: 1.37
Servo Motor -- 11-65-64
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0510
  • Output Power: 0.0047
  • Continuous Torque: 0.0
Smart Motor -- SM34305D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 34.8
  • Continuous Current: 10.9
  • Rotor Inertia: 0.0190
Servo Motor -- 11-65-78
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0600
  • Output Power: 0.0052
  • Continuous Torque: 0.0
Smart Motor -- SM34405D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 40.4
  • Continuous Current: 11.6
  • Rotor Inertia: 0.0250
Servo Motor -- 15-65-104
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1200
  • Output Power: 0.0086
  • Continuous Torque: 0.1
Smart Motor -- SM34505D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Units: English; Metric
  • Continuous Torque: 48.2
  • Continuous Current: 14.1
  • Rotor Inertia: 0.0300
Servo Motor -- 15-65-110
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1150
  • Output Power: 0.0091
  • Continuous Torque: 0.1
Servo Motor -- 18-65-115
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1020
  • Output Power: 0.0133
  • Continuous Torque: 0.2
Servo Motor -- 18-65-134
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Torque: 0.1
  • Output Power: 0.0133
  • Shaft Speed: 5000
Servo Motor -- 18-65-97
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1800
  • Output Power: 0.0133
  • Continuous Torque: 0.1
Servo Motor -- 8-65-11
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1100
  • Output Power: 0.0029
  • Continuous Torque: 0.0
Servo Motor -- 8-65-132
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1100
  • Output Power: 0.0031
  • Continuous Torque: 0.0
Servo Motor -- 8-65-137
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.0300
  • Output Power: 7.37E-4
  • Continuous Torque: 0.0
Servo Motor -- 8-65-32
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1100
  • Output Power: 0.0029
  • Continuous Torque: 0.0 to 0.0
Servo Motor -- 8-65-34
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1650
  • Output Power: 0.0027
  • Continuous Torque: 0.0
Servo Motor -- 8-65-58
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Units: English
  • Continuous Current: 0.1650
  • Output Power: 0.0023
  • Continuous Torque: 0.0