1 HP DC Servomotors
3 Results
GMB5040-75
from Servo Systems, Inc.
from Servo Systems, Inc.
5 " Frame Size Brushless Servo Motor [See More]
- Output Power: 1 HP
- Torque Constant: 136
- Commutation: Brushless
- Output Power: 1
BM Series Brushless Rotary Motor
from Aerotech, Inc.
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 90V; 160V
Stainless Steel Servo Motors -- AKMH
from Kollmorgen Corporation
from Kollmorgen Corporation
Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Torque Constant: 14.16 to 387
- Commutation: Brushless
- Output Power: 0.2412 to 7.64