9 Volt DC Servomotors
from Pittman Motors
PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 6.0 to 30.3
- Commutation: Brush
- Torque Constant: 0.9300 to 4.68
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 3.0 to 24.0
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 4.8 to 24.0
- Commutation: Brushless
- Torque Constant: 0.8790 to 4.39
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 2.5 to 24.0