24 Volt DC Servomotors
from Constar Motion Co., Ltd
25mm DC 24V Servo Motor. Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and delivers excellent... [See More]
- Standard DC Voltage: 24V
- Gearbox Ratio: 3.6 to 1386
- DC Voltage Range: 24.0
- Motor Shape: Cylindrical Body
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Torque Constant: 1.15 to 5.4
from 3X Motion Technologies Co., Ltd
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg. [See More]
- Standard DC Voltage: 24V
- Output Power: 110
- Commutation: Brushless
- Continuous Current: 8
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- DC Construction: Permanent Magnet
- Torque Constant: 2.44
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Torque Constant: 1.6 to 6.8
from Yaskawa America, Inc. - Motion Division
11W – 33W, 20 bit encoder. The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features. Highlights: Low inertia. High resolution... [See More]
- Standard DC Voltage: 24V
- Output Power: 0.0147
- Commutation: Brushless
- Continuous Current: 0.8300
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 1.1 to 2.9
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 2.4 to 4.0
from Mayr Corporation
Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 24.0 to 160.0
from WITTENSTEIN, Inc. (formerly alpha gear drives)
dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 0.1
from Exlar
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 4.5 to 11.4
from Nidec Corporation
Used in applications that require precision positioning. Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control. [See More]
- Standard DC Voltage: 24V
- Output Power: 0.0083 to 0.0867
- DC Voltage Range: 16.1 to 28.9
- Continuous Current: 0.6600 to 5.6
from Canon USA Motion Control
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications. [See More]
- Standard DC Voltage: 24V
- Continuous Current: 0.4300
- Commutation: Brushless
- Shaft Speed: 25600
from Pittman Motors
PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 60.6
- Commutation: Brush
- Torque Constant: 3.72 to 18.93
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 1.66 to 2.78
from Kollmorgen Corporation
Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- DC Construction: Permanent-Excited
- Output Power: 300 W
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 3.0 to 24.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 170.0
from Pittman Motors
PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]
- Standard DC Voltage: 24V
- DC Voltage Range: 13.8 to 27.6
- Commutation: Brushless
- Torque Constant: 4.64 to 9.21
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 1.66 to 3.47
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 2.5 to 24.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 320.0
from Pittman Motors
The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]
- Standard DC Voltage: 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 24.0
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 18.0 to 36.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 300.0
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Standard DC Voltage: 24V
- DC Voltage Range: 24.0
- Commutation: Brushless
- Torque Constant: 2.7
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 18.0 to 36.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 400.0
from Pittman Motors
PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 12.0 to 60.6
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 18.0 to 36.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 300.0
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 6V; 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 0.5381 to 2.15
from Magmotor Technologies, Inc.
Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 1.15 to 2.38
from Magmotor Technologies, Inc.
Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 1.95 to 3.91
from Magmotor Technologies, Inc.
Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 2.27 to 4.52
from Magmotor Technologies, Inc.
Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Torque Constant: 3.02 to 6.05
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 120.0