Drip-proof DC Servomotors

3 Results
SGMCS Direct Drive Servomotor -- SGMCS-02B
from Yaskawa America, Inc. - Motion Division

0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]

  • Environmental Features: Totally Enclosed; Drip-proof
  • Continuous Current: 1.8
  • Output Power: 0.0563
  • Continuous Torque: 17.7
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
  • Standard DC Voltage: 24V; 48V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 48.0
Smart Motor -- SM23165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Continuous Torque: 7.4
  • Continuous Current: 6.1
  • Rotor Inertia: 1.00E-3