300 W DC Servomotors
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 90V; 160V
from Pittman Motors
PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]
- Output Power: 300 W
- DC Voltage Range: 325.0
- Commutation: Brushless
- Torque Constant: 26.5
from Kollmorgen Corporation
Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes... [See More]
- Output Power: 300 W
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent-Excited
- DC Voltage Range: 24.0 to 48.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Output Power: 300 W
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
from Moons' Electric Co. Ltd.
● Compact Design. ● High Protection Class. ● High Efficiency, High Precision. ● High Motor Output Torque. ● Low Noise, Long Working Life [See More]
- Output Power: 300 W
- DC Voltage Range: 48.0
- Standard DC Voltage: 48V
- Torque Constant: 0.0136
from Aerotech, Inc.
Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 340.0
from Pittman Motors
PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]
- Output Power: 300 W
- DC Voltage Range: 27.6
- Commutation: Brushless
- Torque Constant: 6.82
from Kollmorgen Corporation
Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Torque Constant: 14.16 to 387
- Commutation: Brushless
- Output Power: 0.2412 to 7.64
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Output Power: 300 W
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V