6 Volt DC Servomotors

15 Results
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 6 volts -- L12-100-100-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-100-100-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 100
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts -- L12-100-210-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-100-210-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 210
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 6 volts -- L12-100-50-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-100-50-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 50
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts -- L12-30-100-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-30-100-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 100
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts -- L12-30-210-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-30-210-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 210
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts -- L12-30-50-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-30-50-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 50
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 6 volts -- L12-50-100-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-50-100-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 100
L12-I Micro Linear Actuator with Internal Controller 50mm 210:1 6 volts -- L12-50-210-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-50-210-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 210
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts -- L12-50-50-6-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-50-50-6-I [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 50
L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts -- L12-100-100-6-R
from Actuonix Motion Devices

L12-R Linear Actuator with integrated RC Position Controller. L12-100-100-6-R [See More]

  • Standard DC Voltage: 6V
  • Gearbox Ratio: 100
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 3.0 to 24.0
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 6V; 12V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 18.0
Brush Commutated DC Servo Motors -- 6212 Series
from Pittman Motors

PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 6.0 to 30.3
  • Commutation: Brush
  • Torque Constant: 0.9300 to 4.68
DC Coreless Motors
from Adamant Namiki Jewel Co., Ltd

Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 2.5 to 24.0
Instrument Grade Brushless DC Servo Motors -- 1301 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 4.8 to 24.0
  • Commutation: Brushless
  • Torque Constant: 0.8790 to 4.39