Torque Motor DC Servomotors

2 Results
Brushless DC Motors
from GEEPLUS Inc.

With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application... [See More]

  • Features: Torque Motor
  • Units: Metric
  • Commutation: Brushless
  • Shaft Size: 1.654
Housed Torque Motor -- LDR 1075B
from Genesis Motion

High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]

  • Features: Torque Motor
  • Output Power: 1.06
  • Commutation: Brushless
  • Continuous Current: 3.27