Waterproof DC Servomotors
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- DC Voltage Range: 24.0 to 48.0
from Kollmorgen Corporation
Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]
- Environmental Features: Dust-proof; Waterproof
- Torque Constant: 14.16 to 387
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- Torque Constant: 1572
- Commutation: Brushless
- Output Power: 0.9596
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- Torque Constant: 701
- Commutation: Brushless
- Output Power: 0.8912