48 Volt DC Servomotors

27 Results
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Torque Constant: 1.15 to 5.4
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Standard DC Voltage: 24V; 48V
  • DC Voltage Range: 24.0 to 48.0
  • DC Construction: Permanent Magnet
  • Torque Constant: 2.44
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Torque Constant: 1.6 to 6.8
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Continuous Torque: 1.1 to 2.9
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Continuous Torque: 2.4 to 4.0
Brushless DC Motor -- MDC-BL-58
from MTC Industries & Research Carmiel Ltd.

The MDC-BL-58 was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 48 VDC is 7.5 N*m... [See More]

  • Standard DC Voltage: 48V
  • DC Construction: Outer Wound; Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Tendo®-PM 41 DC Motor
from Mayr Corporation

Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 24.0 to 160.0
SM060 Series AC/DC Servo Motor -- SM0601GE4-KCF-BNV
from Moons' Electric Co. Ltd.

● Compact Design. ● High Protection Class. ● High Efficiency, High Precision. ● High Motor Output Torque. ● Low Noise, Long Working Life [See More]

  • Standard DC Voltage: 48V
  • Torque Constant: 0.0092
  • DC Voltage Range: 48.0
  • Output Power: 0.2680
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 170.0
Tritex DC Motor -- RSM060
from Exlar

Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]

  • Standard DC Voltage: 24V; 48V
  • DC Voltage Range: 24.0 to 48.0
  • Commutation: Brushless
  • Continuous Torque: 4.5 to 11.4
Cyber Dynamic Line Servomotors -- cyber® D17
from WITTENSTEIN, Inc. (formerly alpha gear drives)

dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]

  • Standard DC Voltage: 24V; 48V
  • DC Voltage Range: 24.0 to 48.0
  • Commutation: Brushless
  • Continuous Torque: 0.1
Brush Commutated DC Servo Motors -- 14201 Series
from Pittman Motors

PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 60.6
  • Commutation: Brush
  • Torque Constant: 3.72 to 18.93
Low Voltage DC Servo Motor -- AKM™
from Kollmorgen Corporation

Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low voltage servo axes... [See More]

  • Standard DC Voltage: 24V; 48V
  • DC Voltage Range: 24.0 to 48.0
  • DC Construction: Permanent-Excited
  • Output Power: 300 W
Brushless Servo Motor with 1000-Line Encoder -- BLM-N23-50-1000-B
from Galil

Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]

  • Standard DC Voltage: 48V
  • DC Construction: Disc Armature
  • Commutation: Brushless
  • DC Voltage Range: 48.0
SM080 Series AC/DC Servo Motor -- SM0801GE4-KCF-BNV
from Moons' Electric Co. Ltd.

● Compact Design. ● High Protection Class. ● High Efficiency, High Precision. ● High Motor Output Torque. ● Low Noise, Long Working Life [See More]

  • Standard DC Voltage: 48V
  • Torque Constant: 0.0136
  • DC Voltage Range: 48.0
  • Output Power: 300 W
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 320.0
Instrument Grade Brushless DC Servo Motors -- 1302 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 9.6 to 48.0
  • Commutation: Brushless
  • Torque Constant: 1.76 to 8.8
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 300.0
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 60.6
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 400.0
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 300.0
Series C21 -- Model C21-B-175
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Series C26 -- Model C26-D-100
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Series C33 -- Model C33-E-100
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Series C40 -- Model C40-A-200
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Series S23 -- Model S23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Series S28 -- Model S28-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0