Cylindrical Body DC Servomotors

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

Cylindrical Body DC Servomotors are precision devices designed to control the position, speed, and torque of mechanical systems. They are characterized by their cylindrical shape, which houses the motor components, including the rotor and stator. These servomotors are integral in systems requiring precise control and are known for their ability to maintain high torque at high speeds.

Working Principle

Cylindrical Body DC Servomotors operate based on the interaction between a magnetized rotor and a stator. The rotor, equipped with permanent magnets, rotates within the stator, which contains windings. When electrical current passes through the stator windings, it creates a magnetic field that interacts with the rotor, causing it to turn. This rotation is controlled through a closed-loop system that uses feedback from an encoder or resolver to adjust the motor's position and speed accurately. The ability to provide constant positional feedback makes these servomotors highly efficient and responsive, especially in high-speed applications .

Applications

Cylindrical Body DC Servomotors are used in various applications where precise motion control is essential. Specific examples include robotics, where they control the movement of robotic arms; CNC machinery, where they ensure accurate tool positioning; and in the aerospace industry, where they are used for controlling flight surfaces and other critical components.

Advantages over other DC Servomotors

One of the primary advantages of Cylindrical Body DC Servomotors over other types is their ability to maintain high torque at high speeds, which is crucial for applications requiring rapid and precise movements. They also draw less current compared to stepper motors, leading to higher efficiency and reduced heat production. Additionally, the use of brushless designs in some models enhances their reliability and lifespan, making them suitable for high-dynamic applications .

Limitations

Despite their advantages, Cylindrical Body DC Servomotors have limitations. They are generally more complex and expensive than other motor types, such as stepper motors, due to the need for additional components like encoders, gearboxes, and controllers. This complexity can also lead to higher maintenance requirements and costs .

Considerations

When selecting Cylindrical Body DC Servomotors, several factors should be considered. Initial costs can be high due to the complexity and additional components required. Operating expenses may also be significant, particularly if the system requires frequent maintenance or replacement of parts. However, their durability and accuracy can offset these costs in applications where precision and reliability are paramount. It's essential to evaluate the specific requirements of the application, including speed, torque, and positional accuracy, to determine the most cost-effective solution .

74 Results
SGMCS Direct Drive Servomotor -- SGMCS-02B
from Yaskawa America, Inc. - Motion Division

0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 1.8
  • Output Power: 0.0563
  • Continuous Torque: 17.7
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
DC motor /Micro DC Servo Motor -- 10**M5...M...
from Constar Motion Co., Ltd

10mm 12V Micro DC Servo Motor. Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and delivers... [See More]

  • Motor Shape: Cylindrical Body
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Gearbox Ratio: 4 to 4096
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
DC Servo Motor -- 1238M7...M...
from Constar Motion Co., Ltd

12mm DC Coreless Servo Motor. Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and delivers excellent... [See More]

  • Motor Shape: Cylindrical Body
  • Gearbox Ratio: 4 to 4096
  • DC Voltage Range: 4.5
  • Diameter / Width: 0.47
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
DC Servo Motor -- 16**C5...M...
from Constar Motion Co., Ltd

16mm 12V DC Coreless Gearmotor With Encoder. Diameter: 16mm Length : 41-55 mm Voltage: 12V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and... [See More]

  • Motor Shape: Cylindrical Body
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Gearbox Ratio: 4 to 3027
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
DC Servo Motor -- 25**C9...M...
from Constar Motion Co., Ltd

25mm DC 24V Servo Motor. Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and delivers excellent... [See More]

  • Motor Shape: Cylindrical Body
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Gearbox Ratio: 3.6 to 1386
Precision DC Servo Motor -- 08**M5...M...
from Constar Motion Co., Ltd

8mm Micro DC Servo Motor. Diameter: 8mm Length : 31-51mm Voltage: 3V Gearbox: Metal CNC, Metal injection. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and... [See More]

  • Motor Shape: Cylindrical Body
  • Gearbox Ratio: 4 to 4096
  • DC Voltage Range: 3.0
  • Diameter / Width: 0.31
Precision DC Servo Motor -- 12**M7...M...
from Constar Motion Co., Ltd

12mm 4.5V DC Servo Motor. Diameter: 12mm Length : 42-53 mm Voltage: 4.5V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and delivers excellent... [See More]

  • Motor Shape: Cylindrical Body
  • Gearbox Ratio: 4 to 4096
  • DC Voltage Range: 4.5
  • Diameter / Width: 0.47
Brushless DC Motor -- MDC-BL-58
from MTC Industries & Research Carmiel Ltd.

The MDC-BL-58 was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 48 VDC is 7.5 N*m... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Outer Wound; Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 48V
Brushless DC Servomotor -- BN13
from Canon USA Motion Control

Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications. [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Continuous Current: 0.4300
Brush Commutated DC Servo Motors -- 14201 Series
from Pittman Motors

PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 60.6
Servo Motor -- 10-65-100
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1730
  • Output Power: 0.0036
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- C-1843
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Direct Drive Housed Rotary Motors -- LDD 1830A
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Motor Shape: Cylindrical Body
  • Torque Constant: 1572
  • Commutation: Brushless
  • Output Power: 0.9596
Stainless Steel Servo Motors -- AKMH
from Kollmorgen Corporation

Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]

  • Motor Shape: Cylindrical Body
  • Torque Constant: 14.16 to 387
  • Commutation: Brushless
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Cyber Dynamic Line Servomotors -- cyber® D17
from WITTENSTEIN, Inc. (formerly alpha gear drives)

dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 48.0
Brushless Servo Motor with 1000-Line Encoder -- BLM-N23-50-1000-B
from Galil

Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Disc Armature
  • Commutation: Brushless
  • Standard DC Voltage: 48V
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • Standard DC Voltage: 6V; 9V; 12V; 24V
Tendo®-PM 41 DC Motor
from Mayr Corporation

Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
DC Servomotors
from Nidec Corporation

Used in applications that require precision positioning. Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control. [See More]

  • Motor Shape: Cylindrical Body
  • DC Voltage Range: 16.1 to 28.9
  • Standard DC Voltage: 24V
  • Output Power: 0.0083 to 0.0867
Brushless DC Servo Motor -- SMDC-BL-1903
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform to MIL STD. [See More]

  • Motor Shape: Cylindrical Body
  • DC Voltage Range: 28.0
  • Commutation: Brushless
  • Continuous Current: 0.4300
Brushless Motor / Integrated Controller -- 1.7"x2.2" Series
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Motor Shape: Cylindrical Body
  • DC Voltage Range: 27.6
  • Commutation: Brushless
  • Torque Constant: 8.48
Servo Motor -- 10-65-118
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0590
  • Output Power: 0.0054
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- C-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Direct Drive Housed Rotary Motors -- LDD 1830B
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Motor Shape: Cylindrical Body
  • Torque Constant: 701
  • Commutation: Brushless
  • Output Power: 0.8912
DC Coreless Motors
from Adamant Namiki Jewel Co., Ltd

Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 6V; 9V; 12V; 24V
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 12.0
Servo Motor -- 10-65-69
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1390
  • Output Power: 0.0031
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- C-2144
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Housed Torque Motor -- LDR 1075B
from Genesis Motion

High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 1.06
  • Commutation: Brushless
  • Continuous Current: 3.27
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Instrument Grade Brushless DC Servo Motors -- 1.7"X1.5" Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Motor Shape: Cylindrical Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Servo Motor -- 10-65-71
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0350
  • Output Power: 0.0034
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- C-2344
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Servo Motor -- 10-65-84
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0520
  • Output Power: 0.0049
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- C-3264
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Series C21 -- Model C21-B-175
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-85
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0430
  • Output Power: 0.0021
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 6V; 12V
Series C26 -- Model C26-D-100
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-86
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Torque: 0.0
  • Output Power: 0.0038
  • Units: English
Coreless DC Motor With Gearhead -- NC-1539
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Series C33 -- Model C33-E-100
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-89
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0180
  • Output Power: 0.0024
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- NC-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Series C40 -- Model C40-A-200
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 10-65-92
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0430
  • Output Power: 0.0043
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- NC-2564
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Series S23 -- Model S23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 11-65-113
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0740
  • Output Power: 0.0056
  • Continuous Torque: 0.0
Coreless DC Motor With Gearhead -- NC-2581
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V
Series S28 -- Model S28-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
Servo Motor -- 11-65-42
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Torque: 0.0
  • Output Power: 0.0047
  • Units: English
Series SR15 -- Model SR15-I-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 150 oz-in. Excellent Torque to Weight Ratio. 1.5 ” Motor Diameter is Ideal for. Restricted Space Applications. High RPM Operation [See More]

  • Motor Shape: Cylindrical Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Torque Constant: 1.37
Servo Motor -- 11-65-52
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0650
  • Output Power: 0.0058
  • Continuous Torque: 0.0
Servo Motor -- 11-65-64
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0510
  • Output Power: 0.0047
  • Continuous Torque: 0.0
Servo Motor -- 11-65-78
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0600
  • Output Power: 0.0052
  • Continuous Torque: 0.0
Servo Motor -- 15-65-104
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1200
  • Output Power: 0.0086
  • Continuous Torque: 0.1
Servo Motor -- 15-65-110
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1150
  • Output Power: 0.0091
  • Continuous Torque: 0.1
Servo Motor -- 18-65-115
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1020
  • Output Power: 0.0133
  • Continuous Torque: 0.2
Servo Motor -- 18-65-134
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Torque: 0.1
  • Output Power: 0.0133
  • Units: English
Servo Motor -- 18-65-97
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1800
  • Output Power: 0.0133
  • Continuous Torque: 0.1
Servo Motor -- 8-65-11
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1100
  • Output Power: 0.0029
  • Continuous Torque: 0.0
Servo Motor -- 8-65-132
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1100
  • Output Power: 0.0031
  • Continuous Torque: 0.0
Servo Motor -- 8-65-137
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.0300
  • Output Power: 7.37E-4
  • Continuous Torque: 0.0
Servo Motor -- 8-65-32
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1100
  • Output Power: 0.0029
  • Continuous Torque: 0.0 to 0.0
Servo Motor -- 8-65-34
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1650
  • Output Power: 0.0027
  • Continuous Torque: 0.0
Servo Motor -- 8-65-58
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Current: 0.1650
  • Output Power: 0.0023
  • Continuous Torque: 0.0