12 Volt DC Servomotors

50 Results
100mm mini linear servo -- P16-100-22-12-R
from Actuonix Motion Devices

P16-R Linear Actuator with Servo Control. P16-100-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Torque Constant: 1.15 to 5.4
DC motor /Micro DC Servo Motor -- 10**M5...M...
from Constar Motion Co., Ltd

10mm 12V Micro DC Servo Motor. Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and delivers... [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 4 to 4096
  • DC Voltage Range: 12.0
  • Motor Shape: Cylindrical Body
10mm 252:1 micro linear servo -- P8-10-252-12-R
from Actuonix Motion Devices

P8-R Micro Linear Servo, 10mm 252:1. P8-10-252-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 252
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Torque Constant: 1.6 to 6.8
DC Servo Motor -- 16**C5...M...
from Constar Motion Co., Ltd

16mm 12V DC Coreless Gearmotor With Encoder. Diameter: 16mm Length : 41-55 mm Voltage: 12V Gearbox: Metal CNC. Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length. The precision servo motor is highly reliable and... [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 4 to 3027
  • DC Voltage Range: 12.0
  • Feedback: Integral Encoder
150mm mini linear servo -- P16-150-22-12-R
from Actuonix Motion Devices

P16-R Linear Actuator with Servo Control. P16-150-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Continuous Torque: 1.1 to 2.9
165:1 micro linear servo 100mm -- P8-100-165-12-R
from Actuonix Motion Devices

P8-R Linear Actuator with Servo Control. P8-100-165-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 165
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Commutation: Brushless
  • Continuous Torque: 2.4 to 4.0
200mm linear servo -- P16-200-22-12-R
from Actuonix Motion Devices

P16-R Linear Servo. P16-200-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
25mm micro linear servo 50:1 -- P8-25-50-12-R
from Actuonix Motion Devices

P8-R Linear Servo 10mm, 50:1. P8-25-50-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 50
50mm 165:1 Micro Linear Servo -- P8-50-165-12-R
from Actuonix Motion Devices

P8-R Linear Actuator with Servo Control. P8-50-165-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 165
50mm micro linear servo 50:1 -- P8-50-50-12-R
from Actuonix Motion Devices

P8-R Linear Actuator with Servo Control. P8-50-50-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 50
50mm mini linear servo -- P16-50-22-12-R
from Actuonix Motion Devices

P16-R Linear Actuator with Servo Control. P16-50-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
75mm linear servo 165:1 -- P8-75-165-12-R
from Actuonix Motion Devices

P8-R Linear Actuator with Servo Control. P8-75-165-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 165
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts -- L12-100-100-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-100-100-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 100
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts -- L12-100-210-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-100-210-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 210
L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts -- L12-100-50-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-100-50-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 50
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts -- L12-30-100-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-30-100-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 100
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts -- L12-30-210-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-30-210-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 210
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts -- L12-30-50-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-30-50-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 50
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts -- L12-50-100-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-50-100-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 100
L12-I Micro Linear Actuator with Internal Controller 50mm 210:1 12 volts -- L12-50-210-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-50-210-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 210
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts -- L12-50-50-12-I
from Actuonix Motion Devices

L12-I Linear Actuator with Internal Controller. L12-50-50-12-I [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 50
T16-100-22-12-R Linear Track Servo -- T16-100-22-12-R
from Actuonix Motion Devices

T16-R Track Actuator with Servo Control. T16-100-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
T16-200-22-12-R Linear Track Servo -- T16-200-22-12-R
from Actuonix Motion Devices

T16-R Track Actuator with servo control. T16-200-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
T16-300-22-12-R track linear servo -- T16-300-22-12-R
from Actuonix Motion Devices

T16-R Track Actuator with Servo Control. T16-300-22-12-R [See More]

  • Standard DC Voltage: 12V
  • Gearbox Ratio: 22
Brush Commutated DC Servo Motors -- 14201 Series
from Pittman Motors

PITTMAN ® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 60.6
  • Commutation: Brush
  • Torque Constant: 3.72 to 18.93
Coreless DC Motor With Gearhead -- C-1843
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Torque Constant: 1.66 to 2.78
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 3.0 to 24.0
Series C21 -- Model C21-B-175
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 23 Mounting. 12-120 VDC Available [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Commutation: Brushless
  • Torque Constant: 0.4100
Coreless DC Motor With Gearhead -- C-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Torque Constant: 1.66 to 3.47
DC Coreless Motors
from Adamant Namiki Jewel Co., Ltd

Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 2.5 to 24.0
Series C26 -- Model C26-D-100
from Magmotor Technologies, Inc.

Key Performance Features: Economical 2-Pole Design. Skewed and Balanced Armatures. Encoder Ready. Machined Mounting Surfaces. 12-120 VDC Available [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Instrument Grade Brushless DC Servo Motors -- 1301 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 4.8 to 24.0
  • Commutation: Brushless
  • Torque Constant: 0.8790 to 4.39
Coreless DC Motor With Gearhead -- C-2144
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Series C33 -- Model C33-E-100
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Skewed and Balanced Armatures. Encoder Ready. Round or Optional NEMA 34 Mounting. 12-120 VDC Available [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 60.6
Coreless DC Motor With Gearhead -- C-2344
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Series C40 -- Model C40-A-200
from Magmotor Technologies, Inc.

Key Performance Features: Smooth 4-Pole Performance. Dynamically Balanced Armatures. IP 65 Sealing. Round or Optional NEMA 42 Mounting. 12-120 VDC Typical [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- C-3264
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Series S23 -- Model S23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1000 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. 12-120 VDC Typical [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 6V; 12V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 18.0
Series S28 -- Model S28-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Peak Torque to 1700 oz-in. Excellent Torque to Weight Ratio. Encoder Ready. Low Voltage High Performance Design. is Available. 12-120 VDC Typical [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 120.0
Coreless DC Motor With Gearhead -- NC-1539
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Torque Constant: 1.15 to 2.38
Coreless DC Motor With Gearhead -- NC-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Torque Constant: 1.95 to 3.91
Coreless DC Motor With Gearhead -- NC-2564
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Torque Constant: 2.27 to 4.52
Coreless DC Motor With Gearhead -- NC-2581
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Torque Constant: 3.02 to 6.05