160 Volt DC Servomotors

7 Results
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 80.0 to 340.0
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 170.0
Tendo®-PM 41 DC Motor
from Mayr Corporation

Permanent magnet motors and servo motors. Extremely quiet running due to low torque ripple content and high speed consistency. Custom-designed for your application. Carbon lifetime of 5000 to 6000 hours. High-performance, low-backlash gearbox. Protection IP 54 or IP 65 (Protection IP 68 available on... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 24.0 to 160.0
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 320.0
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 300.0
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 400.0
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 300.0