Geometrical Dimensioning and Tolerancing for Design, Manufacturing and Inspection: A Handbook for Geometrical Product Specification using ISO and ASME Standards, Second Edition

New ISO standards on terminology are in preparation. These standards will probably define the following:
feature of size geometric shape defined by a linear or angular dimension which is a size (cylinder, sphere, two parallel opposite surfaces, cone, wedge) integral feature: surface or line on a feature
derived feature centre point, median line or median surface derived from one or more integral features
nominal integral feature theoretically exact integral feature as defined, for example, by a technical drawing
nominal derived feature centre point, median straight line or median plane derived from one or more nominal integral features (former: nominal centre point, nominal axis, nominal median plane)
real surface of a workpiece set of features which physically exist and separate the entire workpiece from the surrounding medium
real (integral) feature integral feature part of a real surface of a workpiece limited by the adjacent real (integral) features
extracted integral feature approximated representation of the real (integral) feature, obtained by extracting a finite number of points from the real (integral) feature; this extraction is performed in accordance with specified conventions (several such representations may exist for each (integral) feature) (former: actual surface, actual surface line)
extracted derived feature centre point, median line or median surface derived from one or more extracted integral features (extracted axis, extracted median surface) (former: actual centre point, actual axis, actual median surface) associated integral feature: integral feature of perfect form associated with the extracted...