Geometrical Dimensioning and Tolerancing for Design, Manufacturing and Inspection: A Handbook for Geometrical Product Specification using ISO and ASME Standards, Second Edition

Chapter 10: Envelope Requirement

10.1 Definition

The envelope requirement according to ISO 8015 specifies that the surface of a single feature of size (cylindrical surface or a feature established by two parallel opposite plane surfaces) should not violate the imaginary envelope of perfect (geometrical ideal) form at maximum material size.

The envelope requirement may be specified either

  • by indication of the symbol placed after the linear (size) tolerance, when applicable to a selected individual feature;

  • by indication in the drawing title box "ISO 2768 -E", when applicable to all features of size in addition to the general geometrical tolerances according to ISO 2768;

  • by a national standard, e.g. ASME Y14.5M or DIN 7167, when applicable to all features of size.

The envelope requirement cannot be applied to features for which a straightness or flatness tolerance is specified that is larger than the size tolerance. According to ASME Y14.5M, the envelope requirement also does not apply to features for which a straightness tolerance of the axis (even if smaller than the size tolerance) is specified.

The envelope requirement may also be indicated by a form tolerance with 0 applied, see 9.3.4. However, it is rather difficult to find the proper drawing indication (Fig. 10.1). Therefore the symbol has been standardized in ISO 8015.


Figure 10.1: Drawing indication for the envelope requirement

10.2 Application of the envelope requirement

The envelope requirement is applicable to single features of size (cylindrical surfaces or features established by two parallel opposite plane surfaces).

The envelope requirement...
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
Category: Plug and Pin Gages
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.