Geometrical Dimensioning and Tolerancing for Design, Manufacturing and Inspection: A Handbook for Geometrical Product Specification using ISO and ASME Standards, Second Edition

Chapter 21: Differences between ISO Standards and other Standards

21.1 ASME Y14.5M 1994, ANSI B89.3.1

In the following the terminology of ASME Y14.5 is used (see Table 21.3).

21.1.1 Symbols

The National Standard of the United States of America ASME Y14.5M-1994 specifies in addition to or deviating from ISO 1101 the symbols and drawing indications shown in Tables 21.1 and 21.2.

Table 21.1: Symbols according to ASME Y14.5M

Symbol

Designation

Interpretation

ALL AROUND

Profile all around applicable to the bounded line shown

ALL OVER

ALL OVER

Everywhere, applicable to all surfaces (e.g. of a casting) [*] (ASMEY14.8)

DATUM

Datum (former ANSI Y14.5) ?-ace. to ASME Y14.5 as ISO 1101:

REGARDLESS OF FEATURE SIZE

According to ANSI Y14.5 -1982 to be indicated with positional tolerances, if applicable According to ASME Y14.5 the meaningof applies without indication (as according to ISO 1101)

AVG

AVERAGE

Arithmetical mean (e.g. of the actual sizes of a flexible ring, see flexible parts)

TANGENT

Tolerance applies to the contacting (tangential) element

BETWEEN

Tolerance applies to a limited segment of a surface between designated extremities

CR

CONTROLLED RADIUS

Controlled radius ("fair curve without reversals, radii at all points within tolerance")

STATISTICAL TOLERANCING

Statistical tolerance SPC required

[*]Not specified in ASME Y14.5M but usual in US practice.

Table 21.2: Drawing indications according to ASME Y14.5M

Drawing indication

Designation

Interpretation

UNILATERAL TOLERANCE INSIDE
UNILATERAL TOLERANCE OUTSIDE
BILATERAL TOLERANCE UNEQUAL DISTRIBUTION

ASME Y14.5:
ISO 1101:
ASME Y14.5:ISO 1101:
COPLANARITY

The symbol "CZ" is not standardized according to ASME Y14.5. When it is used in drawings referenced to...
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
Category: Shoulder Screws
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.