Geometrical Dimensioning and Tolerancing for Design, Manufacturing and Inspection: A Handbook for Geometrical Product Specification using ISO and ASME Standards, Second Edition

For tolerancing the geometry (sharpness) of edges (within cross-sections) a separate standard ISO 13 715 has been developed. Edges are intersections of two surfaces. Edges always exhibit deviations from the ideal geometrical shape (burr or undercut or passing) (Fig. 22.1). The size of these deviations may be necessary to be toleranced for functional reasons (e.g. in hydraulic equipment) or out of safety considerations.
Burr is a rough remainder of material outside the ideal geometrical shape of an external edge, or a residue of machining or of a forming process (Fig. 22.1).
Undercut is a deviation inside the ideal geometrical shape of an internal or external edge (Fig. 22.1).
Passing is a deviation outside the ideal geometrical shape of an internal edge (Fig. 22.1).
The size a of the edge deviation is illustrated in Fig. 22.2.
The tolerances for the deviations from the ideal geometrical shape of edges within cross-sections are to be indicated by the symbol shown in Fig. 22.3.
The indication + at the symbol means only deviations outside the material of geometrical ideal form are allowed (burr or passing permitted, undercut not permitted) (Fig. 22.5).
The...